- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WHB750FET Ohmite | 5 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 750Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 1W | 1kV | TR, 11 INCH | 1W | - | - | Epoxy Molded | FIXED RESISTOR | - | - | 1W | - | - | - | - | 600 μm | - | - | - | 3.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOX-750231006FE Ohmite | 610 |
| Datasheet | 18 Weeks | Through Hole | Axial | WIRE | - | - | 5kV | -55°C~220°C | Bulk | 2011 | Mini-Mox | 0.165Diax0.880L 4.19mmx22.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 25ppm/°C | 100MOhm | Matte Tin (Sn) | - | - | Thick Film | - | PRECISION | - | 1W | 5kV | - | 1W | - | - | Tubular | FIXED RESISTOR | Not | - | 1W | - | 38.1mm | - | - | 510 μm | - | - | High Voltage | 4.19mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() B5J51R Ohmite | 43 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | 350°C | - | - | Bulk | 2005 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 51Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 5.25W | - | - | 5.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | 187V | - | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B20J80K Ohmite | In Stock | - | Datasheet | 9 Weeks | Through Hole | Axial | - | - | - | 750V | - | Bulk | 2014 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 80kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 20W | - | - | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | - | Non-RoHS Compliant | - | ||
![]() OF390JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | WIRE | - | - | 350V | - | Strip | 2008 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 39Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 700V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | 700μm | - | - | - | 700 μm | - | - | Pulse Withstanding | 3.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B20J1R0E Ohmite | 116 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | 750V | - | Bulk | 2012 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | - | - | 20W | 750V | - | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MOX-5N-132505FE Ohmite | 19 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 50kV | -55°C~210°C | Bulk | 2006 | Maxi-Mox | 0.345Diax5.140L 8.76mmx130.56mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 25MOhm | - | - | - | Thick Film | - | - | - | 6W | 50kV | - | 6W | - | - | - | - | - | - | - | - | - | - | - | 812.8 μm | - | - | High Voltage, Non-Inductive | 8.76mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 13FR100E Ohmite | 43304 |
| Datasheet | 17 Weeks | Through Hole | Axial | WIRE | - | - | - | -55°C~275°C | Bulk | 2007 | 10 | 0.205Diax0.571L 5.20mmx14.50mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | - | 50 ppm/°C | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | 3W | 1kV | TR | 3W | - | - | Cylindrical | FIXED RESISTOR | - | 1V | 3W | - | 39.7mm | - | - | 50 μm | - | - | Current Sense, Non-Inductive | 5.2mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43F75RE Ohmite | 91 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() R5J82RE Ohmite | 44 |
| Datasheet | 10 Weeks | Through Hole | Radial | - | - | - | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 5.25W | - | - | 5W | 12.7mm | - | Tubular | FIXED RESISTOR | - | - | - | - | 6.35mm | 187V | - | - | 6334 | - | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | - | ROHS3 Compliant | - | ||
![]() OX104KE Ohmite | 18492 | - | Datasheet | 22 Weeks | Through Hole | Axial | WIRE | - | - | - | -40°C~220°C | Bulk | 2004 | OX | 0.217Diax0.650L 5.50mmx16.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 100kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 1W | 300V | TR, 13 INCH | 1W | - | - | Cylindrical | FIXED RESISTOR | - | 300V | 1W | - | 38mm | - | - | 800 μm | - | - | Moisture Resistant, Pulse Withstanding | 5.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TWW5J2R7E Ohmite | 2546 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | 350V | -55°C~275°C | Bulk | 2009 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 2.7Ohm | - | - | - | Wirewound | - | - | - | 5W | 350V | - | 5W | 5mm | - | Rectangular | FIXED RESISTOR | - | - | 5W | 5mm | - | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 41F680E Ohmite | 44 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 150V | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43F10K Ohmite | 75 | - | Datasheet | 14 Weeks | Through Hole | Axial | - | Ceramic | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 10kOhm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | 20 AWG | - | 5.5mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 92J1K2E Ohmite | 37 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2011 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | - | All-Welded | FIXED RESISTOR | - | 2V | - | - | 38.1mm | 85V | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 90J1K3 Ohmite | 1143 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 1.08kV | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 1.3kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | - | - | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 43F68RE Ohmite | 6 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 68Ohm | Tin (Sn) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 90J6R2E Ohmite | 8 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 1.08kV | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() TEH100M3R00FE Ohmite | 377 |
| Datasheet | 18 Weeks | Through Hole | TO-247-2 | FLAT | - | - | 350V | - | Tube | 2011 | TEH100 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 100ppm/°C | 3Ohm | Tin (Sn) | 175°C | 25°C | Thick Film | - | NON-INDUCTIVE; POWER DISSIPATED USING HEAT SINK: 100W | - | 100W | 350V | - | 100W | 10.42mm | 5.21mm | Rectangular | FIXED RESISTOR | - | - | 3.5W | 10.42mm | 14.48mm | - | 10.16mm | 1.67 mm | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 20.955mm | 0.825 20.96mm | - | ROHS3 Compliant | - | ||
![]() 95J2K5E Ohmite | 387 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2011 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 2.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 4V | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | ROHS3 Compliant | - |