- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-3N-131005FE Ohmite | 66 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 30kV | -55°C~210°C | Bulk | 2004 | Maxi-Mox | 0.345Diax3.140L 8.76mmx79.76mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 10MOhm | - | - | - | Thick Film | - | - | - | 4W | 30kV | - | 4W | - | - | - | - | - | - | - | 812.8 μm | - | - | High Voltage, Non-Inductive | 8.76mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TNP10SC47R0FE Ohmite | In Stock | - | Datasheet | 18 Weeks | - | TO-126-2 | - | - | - | - | - | -55°C~155°C | Tube | 2016 | TNP10 | 0.335Lx0.122W 8.50mmx3.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 47Ohm | - | - | - | Thin Film | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.598 15.19mm | - | ROHS3 Compliant | - | ||
![]() AY391KE Ohmite | 33 |
| Datasheet | 26 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.984Lx0.827W 25.00mmx21.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | 390Ohm | Tin (Sn) | - | - | Ceramic | - | - | - | 4.5W | 650V | - | 4.5W | - | - | FIXED RESISTOR | - | 22.5mm | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | ROHS3 Compliant | - | ||
![]() AW391KE Ohmite | 47 |
| Datasheet | 26 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 1.5kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | 390Ohm | Tin (Sn) | - | - | Ceramic | - | - | - | 2.5W | 350V | - | 2.5W | - | - | FIXED RESISTOR | - | 17.5mm | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 18.9992mm | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() AX120KE Ohmite | 25 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2011 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 12Ohm | - | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | 12.5mm | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | ROHS3 Compliant | - | ||
![]() AX560KE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Radial | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 56Ohm | - | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | 12.5mm | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | ROHS3 Compliant | - | ||
![]() 45J2K0E Ohmite | 111 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45F2K2E Ohmite | 195 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOX-2N-131005FE Ohmite | 81 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 20kV | -55°C~210°C | Bulk | 2013 | Maxi-Mox | 0.345Diax2.140L 8.76mmx54.36mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 10MOhm | - | - | - | Thick Film | - | - | - | 3W | 20kV | - | 3W | - | - | - | - | - | - | - | 812.8 μm | - | - | High Voltage, Non-Inductive | 8.76mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WLAR005FET Ohmite | 1127 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 175°C | 50mV | - | Tape & Reel (TR) | 2006 | WL | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 5mOhm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | - | - | 500mW | 1kV | - | 500mW | - | Epoxy Molded | FIXED RESISTOR | 0.5W | - | - | - | - | - | - | Current Sense, Moisture Resistant | 2.54mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TUM10J1K5E Ohmite | 1844 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | WIRE | - | - | 750V | - | Bulk | 2014 | TUM | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 1.5kOhm | - | - | - | Metal Oxide Film | - | - | - | 10W | - | - | 10W | - | Flameproof | FIXED RESISTOR | - | - | 35mm | - | 0.8 mm | - | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() 90J360 Ohmite | In Stock | - | Datasheet | 9 Weeks | Through Hole | Axial | - | - | - | - | 1.08kV | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 360Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 11W | - | - | 11W | - | - | FIXED RESISTOR | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 92J1K6 Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 85V | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1.6kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 2.25W | - | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 20J470 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TBH25PR036JE Ohmite | In Stock | - | Datasheet | 23 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | 350V | -55°C~150°C | Tube | 2007 | TBH | 0.402Lx0.187W 10.20mmx4.75mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±200ppm/°C | 36mOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | NON-INDUCTIVE, RATED POWER DISSIPATED USING HEATSINK | - | 25W | 350V | - | 25W | 5.08mm | Rectangular | FIXED RESISTOR | - | - | 13.7mm | - | - | 4019 | - | Current Sense, Moisture Resistant, Non-Inductive | - | 16.002mm | 0.630 16.00mm | Unknown | ROHS3 Compliant | - | ||
![]() WNCR50FET Ohmite | 1016 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±90ppm/°C | 500mOhm | Tin (Sn) | - | - | Wirewound | - | - | - | 2W | 1kV | TR, 11 INCH | 2W | - | Epoxy Molded | FIXED RESISTOR | 2W | - | - | - | 800 μm | - | - | Non-Inductive | 4.57mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OK3955E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -800/ +1500ppm/°C | 3.9MOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OL1825E-R52 Ohmite | 41834 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Tape & Reel (TR) | - | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 1.8kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | 0.5W | - | - | - | - | - | - | - | 3mm | - | - | - | RoHS Compliant | - | ||
![]() TA310PA20R0J Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2004 | Power Chip® TA | 1.000Lx0.100W 25.40mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 10W | - | - | 10W | 7.62mm | Non-Inductive | FIXED RESISTOR | - | - | - | 500V | 0.6 mm | - | - | - | - | 25.908mm | 1.020 25.91mm | - | Non-RoHS Compliant | - | ||
![]() 95J620 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 495V | - | Bulk | 2014 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 620Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - |