- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95J110E Ohmite | 44 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 110Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | 495V | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA810PW680RJE Ohmite | 46 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~180°C | Bulk | 2011 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±50ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.21.00.90 | 10W | 350V | - | 10W | 20.32mm | Rectangular | FIXED RESISTOR | - | - | - | 500V | - | - | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | Lead Free | ||
![]() OM2405E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 24Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM2215E-R58 Ohmite | 36 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 220Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OF512JE Ohmite | 456 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 350V | - | Strip | 2014 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 5.1kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | - | Bulk | 500mW | - | Tubular | FIXED RESISTOR | 0.5W | - | - | - | 0.7 mm | - | Pulse Withstanding | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45J2K7E Ohmite | 7 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | 8.71mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20J800E Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 800Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() R3J1K0E Ohmite | 8 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 3W | - | - | 3W | - | Tubular | FIXED RESISTOR | 3W | - | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | - | ROHS3 Compliant | - | ||
![]() OF106JE Ohmite | In Stock | - | Datasheet | 19 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 10MOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | BULK | 500mW | - | Tubular | FIXED RESISTOR | 0.5W | - | - | - | 700 μm | - | Pulse Withstanding | 3.8mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OA563KE Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | - | 500V | - | Bulk | 2005 | Little Demon® OA | 0.236Diax0.591L 6.00mmx15.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | - | 56kOhm | Tin (Sn) | 130°C | -70°C | Carbon Composition | - | - | - | 1W | 1kV | - | 1W | - | Tubular | FIXED RESISTOR | 1W | 920μm | 30mm | - | - | - | Pulse Withstanding | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 27J500 Ohmite | In Stock | - | Datasheet | 7 Weeks | Through Hole | Axial | - | - | - | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.394Diax1.264L 10.00mmx32.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 7W | - | - | 7W | - | All-Welded | FIXED RESISTOR | 7W | - | 38.1mm | 450V | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 81FR499 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | 150V | - | Bulk | 2014 | Acrasil® 80 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 499mOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | 1W | - | 38.1mm | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 45F33RE Ohmite | 3816 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 83F90R9 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 90.9Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 3W | - | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | 0.81 mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B12J700E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 625V | - | Bulk | 2014 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 700Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | - | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() 85F18R2 Ohmite | 20 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 18.2Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() WNE15RFET Ohmite | 15 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 2.920001g | - | - | -55°C~150°C | Cut Tape (CT) | 2005 | WN | 0.295Diax0.787L 7.50mmx20.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 5W | - | TR, 11 INCH | 5W | - | - | FIXED RESISTOR | 5W | - | - | - | 1 mm | - | Non-Inductive | 7.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 43J3K0E Ohmite | 32 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 90J4K5E Ohmite | 32 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 1.08kV | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 4.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 95J75R Ohmite | 67 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 495V | - | Bulk | 2003 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - |