- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40J5R0E Ohmite | 174 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | 1kV | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41J1K0E Ohmite | 82 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 1W | 150V | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | 0.51 mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41J10RE Ohmite | 42 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 1W | 150V | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | 0.51 mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFSA27K0JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | - | 3kV | -55°C~200°C | Bulk | 2014 | TFS | 0.217 x 0.028 Rectangularx0.354L 5.50mmx0.70mmx9.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 27kOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 3kV | 500mW | - | Encapsulated | FIXED RESISTOR | - | 0.5W | - | 10mm | - | - | 500 μm | - | - | Non-Inductive, Pulse Withstanding | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() TCH35P2R00JE Ohmite | 38 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | -55°C~175°C | Tube | 2012 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±300ppm/°C | 2Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | 35W | 350V | 35W | 5.33mm | Rectangular | FIXED RESISTOR | - | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | - | ROHS3 Compliant | - | ||
![]() 43F56RE Ohmite | 294 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | Ceramic | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 3W | 200V | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J560E Ohmite | 85 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 560Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 5W | 460V | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | - | 8.71mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 42J3K0E Ohmite | 66 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 2W | 100V | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | 0.81 mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40J1K5E Ohmite | 24 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 10W | 1kV | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 42J1K8E Ohmite | 20 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 100V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 1.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 2W | 100V | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F68RE Ohmite | 51 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | 1kV | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 42J27R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 27Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | 2W | 100V | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | - | - | 20 AWG | - | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 41F25RE Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | Ceramic | 150V | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 25Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 1W | 150V | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | 0.51 mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F3K5E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 3.5kOhm | - | - | - | Wirewound | - | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 40F4K0E Ohmite | 32 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 4kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 43F4K7E Ohmite | 252 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2012 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 3W | 200V | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFSD1K00JE Ohmite | 7 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | - | 7kV | -55°C~200°C | Bulk | 2004 | TFS | 0.315 x 0.035 Rectangularx0.827L 8.00mmx0.90mmx21.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1kOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | - | 1W | 7kV | 1W | - | Encapsulated | FIXED RESISTOR | unknown | 1W | - | 10mm | - | - | 500 μm | - | - | Non-Inductive, Pulse Withstanding | 8mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F7R5E Ohmite | 61 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 41J220E Ohmite | 52 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 1W | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | 150V | - | 0.51 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93J22R Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 200V | - | Bulk | 2003 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 22Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 3.25W | 200V | 3.25W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - |