- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Maximum Voltage Rating (V) | Mfr | Mounting | Package | Package Shape | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Seal | Temperature Coefficient (ppm/°C) | Termination Forming | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Features | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43F4K7E Ohmite | 252 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2012 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFSD1K00JE Ohmite | 7 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7kV | -55°C~200°C | Bulk | 2004 | TFS | 0.315 x 0.035 Rectangularx0.827L 8.00mmx0.90mmx21.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1kOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | - | 1W | 7kV | - | 1W | - | - | Encapsulated | FIXED RESISTOR | unknown | - | - | 1W | - | 10mm | - | - | 500 μm | - | Non-Inductive, Pulse Withstanding | - | - | 8mm | 1.3mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AW47GKE Ohmite | 213 |
| Datasheet | 26 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | -55°C~150°C | Bulk | 2005 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | 4.7Ohm | Matte Tin (Sn) | - | - | Ceramic | - | - | 2.5W | 1.5kV | - | 2.5W | 17.5mm | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 17.5mm | 4.7mm | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | - | 13mm | 18.9992mm | 0.866 22.00mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 41J220E Ohmite | 52 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 1W | - | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 1W | - | 38.1mm | 150V | - | 0.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93J910 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 910Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 3.25W | - | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | 5.9mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TA810PW82R0JE Ohmite | 8 |
| Datasheet | 12 Weeks | - | Radial | - | - | - | Powerchip® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | - | - | ±100ppm/°C | 82Ohms | - | 180°C | -55°C | Thick Film | 10W | - | 10W | 350V | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | 27.559mm | 6.096mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA205PA1R20JE Ohmite | 9 |
| Datasheet | 12 Weeks | - | Radial | - | - | - | Powerchip® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.2Ohms | - | 180°C | -55°C | Thick Film | 5W | - | 5W | 350V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | 12.7mm | 2.54mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25J1K75E Ohmite | 32 |
| Datasheet | 11 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 1.75kOhm | - | - | - | Wirewound | - | - | 5W | 330V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 7.01mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 23J8K2E Ohmite | 21 |
| Datasheet | 11 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 8.2kOhm | - | - | - | Wirewound | - | - | 3W | 135V | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 5.59mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TBH25P1K00J Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2004 | TBH | 0.402Lx0.187W 10.20mmx4.75mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | NON-INDUCTIVE, RATED POWER IS DISSIPATED USING HEAT SINK | 25W | 350V | TUBE | 25W | 5.08mm | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | 5.08mm | 13.1mm | - | - | 810 μm | 4019 | Current Sense, Moisture Resistant, Non-Inductive | - | - | - | 16.002mm | 0.630 16.00mm | - | - | 4.44mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() B20J100K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 100kOhm | - | - | - | Wirewound | - | - | 20W | 750V | - | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | 11.1mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS185ASL4K300T Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | Conformal Coated | EAR99 | No | No | 0.66 | 38.1 | Not Required(mm) | 300 | Ohmite | Through Hole | Bulk | Cylindrical | 0.125 (1/8)(W) | Not Required(mm) | 4.75 | Active | 4.3K | Hermetic | ±3 | Not Formed | 0.01% | - | - | - | - | * | - | 0.01% | - | - | Obsolete | - | - | - | - | ±3(ppm/°C) | 4300(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | Not Required | - | - | - | 0.125 (1/8) | 12.7 | - | - | - | - | - | - | Not Required(mm) | - | RoHS non-compliant | - | ||
![]() TA205PA180RJE Ohmite | 9 |
| Datasheet | 12 Weeks | - | Radial | - | - | - | Powerchip® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 180Ohms | - | 180°C | -55°C | Thick Film | 5W | - | 5W | 350V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | 12.7mm | 2.54mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA205PA1R80JE Ohmite | 47 |
| Datasheet | 12 Weeks | - | Radial | - | - | - | Powerchip® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.8Ohms | - | 180°C | -55°C | Thick Film | 5W | - | 5W | 350V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | 12.7mm | 2.54mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TBH25P1K00JE Ohmite | 251 |
| Datasheet | 23 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2007 | TBH | 0.402Lx0.187W 10.20mmx4.75mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 1kOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | NON-INDUCTIVE, RATED POWER DISSIPATED USING HEATSINK | 25W | 350V | - | 25W | 5.08mm | 4.75mm | Rectangular | FIXED RESISTOR | - | - | - | - | 5.08mm | 13.7mm | - | - | 810 μm | 4019 | Current Sense, Moisture Resistant, Non-Inductive | - | - | - | 16mm | 0.630 16.00mm | - | - | 1.27mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 15FR200E Ohmite | 591 |
| Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | - | 50 ppm/°C | 200mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | 5W | 1kV | TR | 5W | - | - | Cylindrical | FIXED RESISTOR | - | - | - | 5W | - | 39.7mm | - | - | 50 μm | - | Current Sense, Non-Inductive | - | - | 8.4mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM102035005FE Ohmite | 2813 | - | Datasheet | 11 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 25 ppm/°C | 50MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | 1W | 5kV | - | 1W | - | 2.54mm | - | FIXED RESISTOR | - | - | - | 1W | 10.16mm | 33mm | - | - | 813 μm | - | Non-Inductive | - | - | - | 8.64mm | 0.340 8.64mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 43J12R Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2008 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 12Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | 3W | - | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 90J1R5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.08kV | - | Bulk | 2008 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 11W | - | - | 11W | - | - | - | FIXED RESISTOR | - | - | - | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | 8.7mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RX-1M1006FE Ohmite | 49 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | Bulk | 2004 | RX-1M | 0.197Diax1.875L 5.00mmx47.63mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 100MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 1kV | - | 500mW | - | - | Hermetically Sealed | FIXED RESISTOR | - | - | - | 0.5W | - | 22.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - |