- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90J1R5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 1.08kV | - | Bulk | 2008 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 11W | - | - | 11W | - | - | - | FIXED RESISTOR | - | - | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RX-1M1006FE Ohmite | 49 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 1kV | - | Bulk | 2004 | RX-1M | 0.197Diax1.875L 5.00mmx47.63mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 100MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 1kV | - | 500mW | - | - | Hermetically Sealed | FIXED RESISTOR | - | 0.5W | - | 22.9mm | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ON3015E-R58 Ohmite | In Stock | - | Datasheet | 25 Weeks | - | Axial | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Little Rebel® ON | 0.217Diax0.630L 5.50mmx16.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 300Ohm | - | - | - | Carbon Film | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 30J15RE Ohmite | 11 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2005 | 30 | 0.406Diax1.843L 10.30mmx46.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 10W | 1kV | - | 10W | - | - | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | - | 10.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCH35P33R0JE Ohmite | 25 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 33Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | 35W | 350V | - | 35W | 5.33mm | 4.82mm | Rectangular | FIXED RESISTOR | - | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | 1.397mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 23J25R Ohmite | 265 | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | 350°C | - | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 25Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 23J10K Ohmite | 125 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | Ceramic | 350°C | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() WHB100FET Ohmite | 3501 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 100Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | 1W | 1kV | TR, 11 INCH | 1W | - | - | Epoxy Molded | FIXED RESISTOR | - | 1W | - | - | - | - | 600 μm | - | - | - | 3.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 90J56RE Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 1.08kV | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 11W | - | - | 11W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHA15RFET Ohmite | 19 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2007 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | - | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | 500mW | 1kV | TR, 11 INCH | 500mW | - | - | Epoxy Molded | FIXED RESISTOR | - | 0.5W | - | - | - | - | 600 μm | - | - | - | 2.54mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45J18RE Ohmite | 44 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2007 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 18Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | - | 8.71mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41F30R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 30Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | 24 AWG | - | 3.2mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 40F680E Ohmite | 204 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 41F3K0 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 3kOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | - | - | - | - | - | 3.2mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 43F40RE Ohmite | 2513 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 40Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WLAR010FET Ohmite | 1127 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 50mV | - | Tape & Reel (TR) | 2006 | WL | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 10mOhm | - | - | - | Wirewound | 0.5W 1/2W | - | 500mW | 1kV | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 2.54mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93J500E Ohmite | 81 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2011 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 3.25W | 200V | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 25JR25 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 330V | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 90 ppm/°C | 250mOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 5W | 330V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() B12J2K25E Ohmite | 125 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 625V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 2.25kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AY33GKE Ohmite | 238 |
| Datasheet | 26 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Bulk | 2010 | PulsEater® A | 0.984Lx0.827W 25.00mmx21.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 3.3Ohm | Matte Tin (Sn) | - | - | Ceramic | 4.5W | - | - | - | - | - | - | - | Epoxy Coating | FIXED RESISTOR | unknown | 4.5W | - | 4.7mm | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | - | 1.102 28.00mm | - | - | ROHS3 Compliant | - |