- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20J1K75 Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 1.75kOhm | Tin (Sn) | - | - | Wirewound | - | - | - | - | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 750V | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OA221KE Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | - | 500V | - | Bulk | 2005 | Little Demon® OA | 0.236Diax0.591L 6.00mmx15.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 220Ohm | Tin (Sn) | 130°C | -70°C | Carbon Composition | - | - | 8533.10.00.60 | 1W | 1kV | - | 1W | - | Tubular | FIXED RESISTOR | - | 1W | 920μm | 30mm | - | - | - | Pulse Withstanding | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 45F7K0E Ohmite | 20 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 40F75R Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | 75Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 41J5R0E Ohmite | 14 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 1W | - | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | 150V | 0.51 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 40F20KE Ohmite | 141 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 1kV | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | 10.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 42JR30 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 300mOhm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | 2W | - | 38.1mm | - | - | 20 AWG | - | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 25J3K9E Ohmite | 311 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | 5W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43F6K0E Ohmite | 40 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 6kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | NON-INDUCTIVE AVAILABLE | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | 0.81 mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B12J800E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | Bulk | 2014 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 800Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | - | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHA100FET Ohmite | 1130 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 215.995017mg | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 100Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | - | 500mW | 1kV | TR, 11 INCH | 500mW | - | Epoxy Molded | FIXED RESISTOR | - | 0.5W | - | - | - | 600 μm | - | - | 2.54mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41J68RE Ohmite | 44 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2012 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 1W | 150V | - | 1W | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | 0.51 mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 14FPR090E Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | -55°C~200°C | Bulk | 2008 | 10 | 0.335Diax1.059L 8.51mmx26.90mm | ±1% | e3 | yes | Active | Not Applicable | 4 | EAR99 | ±50ppm/°C | 90mOhm | Tin (Sn) | - | - | Metal Element | - | - | - | 4.5W | 1.5kV | - | 4.5W | - | Cylindrical | FIXED RESISTOR | - | - | 5.08mm | 38.1mm | - | 810 μm | - | Current Sense, Non-Inductive | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40FR20 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | - | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 200mOhm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41JR10 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±90ppm/°C | 100mOhm | - | 275°C | 25°C | Wirewound | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() AW102KE Ohmite | 19 |
| Datasheet | 26 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | 1.5kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 100 ppm/°C | 1kOhm | Matte Tin (Sn) | - | - | Ceramic | - | - | - | 2.5W | 1.5kV | - | 2.5W | 17.5mm | Epoxy Coating | FIXED RESISTOR | - | - | 17.5mm | 4.7mm | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 18.9992mm | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() 20JR50E Ohmite | 321 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | 720V | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | 90 ppm/°C | 500mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 91J2K0 Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 150V | - | Bulk | 2014 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | - | 38mm | - | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EY330KE Ohmite | 151 |
| Datasheet | 31 Weeks | Through Hole | Axial | - | - | - | - | - | - | 550V | -40°C~110°C | Bulk | 2014 | EY | 0.370Diax1.819L 9.40mmx46.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | -1200/ -600ppm/°C | 33Ohm | - | - | - | Ceramic | - | - | - | 2.5W | 550V | - | 2.5W | - | - | - | - | - | - | - | - | 1 mm | - | Moisture Resistant | 9.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TFSF1K00JE Ohmite | 26 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | FLAT | - | - | - | - | 11kV | -55°C~200°C | Bulk | 2004 | TFS | 0.413 x 0.035 Rectangularx1.024L 10.50mmx0.90mmx26.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1kOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | - | - | 2W | 11kV | - | 2W | - | Encapsulated | FIXED RESISTOR | unknown | 2W | - | 10mm | - | 500 μm | - | Non-Inductive, Pulse Withstanding | 10.5mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free |