- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Diameter | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AX101KE Ohmite | 237 |
| Datasheet | 26 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 1kV | -55°C~150°C | Bulk | 2010 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 100 ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Ceramic | - | - | - | 3.5W | 1kV | - | 3.5W | - | - | Epoxy Coating | FIXED RESISTOR | unknown | - | - | 12.5mm | 4.7mm | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | 21mm | 26.0096mm | 1.102 28.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() OD513J Ohmite | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | 130°C | - | - | Strip | 2003 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 51kOhm | TIN LEAD | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | 250V | AMMO PACK; TR, 10 INCH | 250mW | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | 70°C | Pulse Withstanding | 2.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 42J30RE Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 30Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 2W | 100V | - | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 83F133 Ohmite | 55 |
| Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | 200V | - | Bulk | 2007 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 133Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() SM104035005FE Ohmite | 133 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | 50MOhm | - | - | - | Thick Film | - | - | - | 1.5W | 10kV | - | 1.5W | 22.86mm | 2.54mm | - | - | - | - | - | 22.86mm | 33mm | 813 μm | - | Non-Inductive | - | 8.64mm | 0.340 8.64mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA810PW200RJE Ohmite | 116 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | 2 | - | 350V | -55°C~180°C | Bulk | 2010 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±50ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 10W | 350V | - | 10W | 20.32mm | - | Rectangular | FIXED RESISTOR | - | - | - | 20.32mm | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | Lead Free | ||
![]() 35J12RE Ohmite | 40 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 460V | - | Bulk | 2012 | 30 | 0.343Diax1.000L 8.70mmx25.40mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | - | 12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | Tubular | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J2K2E Ohmite | 176 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | 5V | - | - | 38.1mm | - | - | Flame Retardant Coating, Safety | 10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() B20J5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 350°C | 750V | - | Bulk | 2012 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 5Ohm | - | - | - | Wirewound | - | - | - | 20W | 750V | - | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() OM1605E-R58 Ohmite | 43 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 16Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM1545E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 150kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM1255E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -800/ +1500ppm/°C | 1.2MOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM1055E-R58 Ohmite | 36 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 1MOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM2235E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 22kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM2435E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 24kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM2245E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 220kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM2705E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 27Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM43G5E-R58 Ohmite | 36 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 4.3Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM3355E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -800/ +1500ppm/°C | 3.3MOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM4345E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 430kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - |