- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OM1035E-R58 Ohmite | 11 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 10kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM1145E-R58 Ohmite | 11 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 110kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM8205E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 82Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM6855E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -800/ +1500ppm/°C | 6.8MOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM82G5E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 8.2Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM1245E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 120kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM30G5E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 3Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM2725E-R58 Ohmite | 36 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 2.7kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM3935E-R58 Ohmite | 11 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 39kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM3955E-R58 Ohmite | 36 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -800/ +1500ppm/°C | 3.9MOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM8235E-R58 Ohmite | 36 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 82kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM12G5E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 1.2Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() B20J650E Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | 750V | - | Bulk | 2012 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 650Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | 20W | 750V | 20W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 85F1R5 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.5Ohm | - | - | - | Wirewound | PRECISION | 5W | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | 460V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 95J6K8 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | Bulk | 2014 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 6.8kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 5W | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38mm | 495V | 0.81 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 23J450E Ohmite | 46 |
| Datasheet | 11 Weeks | Through Hole | Axial | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | ±30ppm/°C | 450Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | 135V | 3W | - | All-Welded | FIXED RESISTOR | 3W | - | 38.1mm | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TUW7J5R6E Ohmite | 73 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | Bulk | 2004 | TUW | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 5.6Ohm | - | - | - | Wirewound | - | 7W | - | 7W | - | Flameproof | FIXED RESISTOR | 7W | - | 35mm | 500V | 0.8 mm | - | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() TWW10J680E Ohmite | 44 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 680Ohm | - | - | - | Wirewound | - | 10W | 750V | 10W | 5mm | Rectangular | FIXED RESISTOR | - | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | - | ROHS3 Compliant | - | ||
![]() B12J600E Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | 625V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 600Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 12W | 625V | 12W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B12J750E Ohmite | 56 |
| Datasheet | 10 Weeks | Through Hole | Axial | 625V | - | Bulk | 2012 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 12W | 625V | 12W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | ROHS3 Compliant | Lead Free |