- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA310PA10K0JE Ohmite | 118 |
| Datasheet | 12 Weeks | Through Hole | Radial | WIRE | 1.5kV | -55°C~180°C | Bulk | 2012 | Power Chip® TA | 1.000Lx0.100W 25.40mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 10W | - | - | 10W | 7.62mm | Rectangular | FIXED RESISTOR | - | 7.62mm | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | Unknown | ROHS3 Compliant | - | ||
![]() OY121KE Ohmite | 659 |
| Datasheet | 22 Weeks | Through Hole | Axial | WIRE | 400V | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | 120Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | 2W | 400V | TR, 13 INCH | 2W | - | Cylindrical | FIXED RESISTOR | 2W | - | 38mm | - | 800 μm | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 30J6R8E Ohmite | In Stock | - | Datasheet | 16 Weeks | Through Hole | Axial | - | 1kV | - | Bulk | 2005 | 30 | 0.406Diax1.843L 10.30mmx46.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | - | 6.8Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 10W | 1kV | - | 10W | - | Tubular | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 80F249 Ohmite | 10 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 249Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | PRECISION | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OM1105E-R58 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 11Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM1305E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 13Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM20G5E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 2Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM2715E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 270Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM3045E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 300kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM2255E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -800/ +1500ppm/°C | 2.2MOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM36G5E-R58 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 3.6Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM3055E-R58 Ohmite | 36 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -800/ +1500ppm/°C | 3MOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM4745E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 470kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM3945E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 390kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM47G5E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 4.7Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM4705E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 47Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM5625E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 5.6kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM62G5E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 6.2Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM6845E-R58 Ohmite | 36 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 680kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM5645E-R58 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -700ppm/°C | 560kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - |