- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OM75G5E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 7.5Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM6835E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 68kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM3915E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 390Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM2225E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 2.2kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM22G5E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 2.2Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM3325E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 3.3kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM1225E-R58 Ohmite | 49 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 1.2kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM6235E-R58 Ohmite | 20 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 62kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM1515E-R58 Ohmite | 27 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | -450ppm/°C | 150Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() OM91G5E-R58 Ohmite | 43 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±350ppm/°C | 9.1Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | 1W | - | - | - | - | - | - | 5mm | - | RoHS Compliant | - | ||
![]() 20J3K5E Ohmite | 44 |
| Datasheet | 11 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | 720V | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | ±30ppm/°C | 3.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 10W | 720V | 10W | All-Welded | FIXED RESISTOR | 38.1mm | - | - | Flame Retardant Coating, Safety | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() 20J7K5E Ohmite | 7 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | 720V | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 10W | 720V | 10W | All-Welded | FIXED RESISTOR | 38.1mm | - | - | Flame Retardant Coating, Safety | 10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() B12J4K5E Ohmite | 8 |
| Datasheet | 10 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | 625V | Bulk | 2012 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 4.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 12W | 625V | 12W | All-Welded | FIXED RESISTOR | 38.1mm | - | - | Flame Retardant Coating, Safety | 7.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() B12J1K75E Ohmite | 44 |
| Datasheet | 10 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | 625V | Bulk | 2014 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.75kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 12W | 625V | 12W | All-Welded | FIXED RESISTOR | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() B12J1K2E Ohmite | 8 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | 625V | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 12W | 625V | 12W | All-Welded | FIXED RESISTOR | 38.1mm | - | - | Flame Retardant Coating, Safety | 7.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() B5J750E Ohmite | 8 |
| Datasheet | 10 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 750Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | 5.25W | - | 5.25W | All-Welded | FIXED RESISTOR | 38.1mm | 187V | 0.81 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() B12J7R5E Ohmite | 28 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | 625V | Bulk | 2012 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 12W | 625V | 12W | All-Welded | FIXED RESISTOR | 38.1mm | - | - | Flame Retardant Coating, Safety | 7.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() B5J20RE Ohmite | 28 |
| Datasheet | 10 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | Bulk | 2014 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 20Ohm | Tin (Sn) | 350°C | 25°C | Wirewound | - | 5.25W | 187V | 5.25W | All-Welded | FIXED RESISTOR | 38.1mm | - | 0.81 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() 91J500E Ohmite | 25 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | 150V | Bulk | 2011 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 1.5W | - | 1.5W | All-Welded | FIXED RESISTOR | 38.1mm | - | - | Flame Retardant Coating, Safety | 3.6mm | - | ROHS3 Compliant | - | ||
![]() B5J5K1E Ohmite | 37 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | 187V | Bulk | 2008 | Brown Devil® 200 | 0.250Diax0.625L 6.35mmx15.88mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 5.1kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | 5.25W | 187V | 5.25W | All-Welded | FIXED RESISTOR | 38.1mm | - | 0.81 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - |