- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20J18RE Ohmite | 51 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 18Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | 13V | - | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OX331KE Ohmite | 3913 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | -40°C~220°C | Bulk | 2004 | OX | 0.217Diax0.650L 5.50mmx16.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 330Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 1W | 300V | TR, 13 INCH | 1W | - | - | Cylindrical | FIXED RESISTOR | - | 300V | 1W | - | 38mm | - | - | 800 μm | - | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA305PA100RJE Ohmite | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | 7.62mm | - | Rectangular | FIXED RESISTOR | - | - | 5W | - | - | 500V | - | - | 5010 | - | - | - | - | 25.908mm | 1.020 25.91mm | - | - | ROHS3 Compliant | - | ||
![]() 45J27RE Ohmite | 11 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WHA250FET Ohmite | 38641 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 215.995017mg | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 250Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | - | 500mW | 1kV | TR, 11 INCH | 500mW | - | - | Epoxy Molded | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | 600 μm | - | - | - | - | 2.54mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TEH100MR200JE Ohmite | 51 |
| Datasheet | 18 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | 350V | - | Tube | 2011 | TEH100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50 ppm/°C | 200mOhm | Tin (Sn) | 175°C | 25°C | Thick Film | - | NON-INDUCTIVE; POWER DISSIPATED USING HEAT SINK: 100W | - | 100W | 350V | - | 100W | 10.42mm | 5.21mm | Rectangular | FIXED RESISTOR | - | - | 3.5W | 10.42mm | 14.48mm | - | 10.16mm | 1.67 mm | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 20.955mm | 0.825 20.96mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 23J4R0E Ohmite | 42 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 4Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20J40RE Ohmite | 25 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 720V | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 40Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM108033007FE Ohmite | 134 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | 20kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 2.080Lx0.100W 52.83mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 3GOhm | - | - | - | Thick Film | - | - | - | 2.5W | 20kV | - | 2.5W | 48.26mm | - | - | - | - | - | - | 48.26mm | - | - | - | 813 μm | - | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 620HR005E Ohmite | 546 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | WIRE | - | - | 60mV | - | Bulk | 2011 | 60 | 0.750L 19.05mm | ±3% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 5mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | -55°C | Metal Element | - | FLAMEPROOF, NON-INDUCTIVE | - | 2W | - | - | 2W | - | - | Flameproof | FIXED RESISTOR | - | 100mV | 2W | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OM1215E-R58 Ohmite | 21449 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 120Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() TUW10J8R2E Ohmite | In Stock | - | Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | - | 750V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 8.2Ohm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | - | Flameproof | FIXED RESISTOR | - | - | - | - | 35mm | - | - | 0.8 mm | - | 70°C | - | Flame Proof, Safety | - | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() OM1815E-R58 Ohmite | 22511 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 180Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 41J1K8E Ohmite | 5 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2011 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 1.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | 0.51 mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TBH25P47R0J Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | 350V | -55°C~150°C | Bulk | 2004 | TBH | 0.402Lx0.187W 10.20mmx4.75mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 47Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | NON-INDUCTIVE, RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 350V | TUBE | 25W | 5.08mm | - | Rectangular | FIXED RESISTOR | unknown | - | - | 5.08mm | 13.1mm | - | - | 0.38 mm | 4019 | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | 16.002mm | 0.630 16.00mm | 4.44mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() WNDR10FET Ohmite | 3459 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 1.160006g | - | -55°C~150°C | Cut Tape (CT) | 2014 | WN | 0.217Diax0.533L 5.50mmx13.54mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±90ppm/°C | 100mOhm | Tin (Sn) | - | - | Wirewound | - | - | - | 3W | - | TR, 11 INCH | 3W | - | - | - | FIXED RESISTOR | - | - | 3W | - | - | - | - | 800 μm | - | - | - | Non-Inductive | 5.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OF181JE Ohmite | 2025 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 180Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | 0.7 mm | - | - | - | Pulse Withstanding | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WNE1K0FET Ohmite | 493 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 2.920001g | - | -55°C~150°C | Cut Tape (CT) | 2014 | WN | 0.295Diax0.787L 7.50mmx20.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 1kOhm | Tin (Sn) | - | - | Wirewound | - | - | - | 5W | - | TR, 11 INCH | 5W | - | - | - | FIXED RESISTOR | - | - | 5W | - | - | - | - | 1 mm | - | - | - | Non-Inductive | 7.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TUM5J2K0E Ohmite | 22 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Bulk | 2012 | TUM | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 2kOhm | - | - | - | Metal Oxide Film | - | - | - | 5W | 350V | - | 5W | - | 10mm | Flameproof | FIXED RESISTOR | - | - | 5W | - | 35.1mm | - | - | 800 μm | 8739 | 70°C | 50.8 μm | Flame Proof, Safety | - | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 91J100E Ohmite | 139 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2011 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | 0.511 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - |