- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 92J2K4E Ohmite | 8 |
| Datasheet | 18 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 2.4kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() R3J10KE Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | - | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() 90J35RE Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | - | Bulk | - | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 35Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 11W | - | 11W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 1080V | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() 90J11RE Ohmite | 8 |
| Datasheet | 18 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 11Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 11W | - | 11W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 1080V | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() R5J2K2E Ohmite | 28 |
| Datasheet | 10 Weeks | - | Radial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 5.25W | - | 5W | - | Tubular | FIXED RESISTOR | - | 6.35mm | 187V | - | 6334 | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant | ||
![]() R5J9K1E Ohmite | 28 |
| Datasheet | 10 Weeks | - | Radial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 9.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 5.25W | - | 5W | - | Tubular | FIXED RESISTOR | - | 6.35mm | 187V | - | 6334 | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant | ||
![]() 83F4R53 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | 200V | Bulk | 2007 | Acrasil® 80 | 0.217Diax0.594L 5.50mmx15.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.53Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | PRECISION | 3W | - | 3W | - | All-Welded | FIXED RESISTOR | 3W | 38.1mm | - | - | - | - | 5.5mm | - | - | Non-RoHS Compliant | ||
![]() 92J3R6E Ohmite | 5 |
| Datasheet | 18 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.6Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() 92J4R3E Ohmite | 44 |
| Datasheet | 18 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() R3J270E Ohmite | 44 |
| Datasheet | 10 Weeks | - | Radial | NO | THROUGH HOLE MOUNT | - | 103V | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | - | Tubular | FIXED RESISTOR | 3W | 6.35mm | - | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() R3J330E Ohmite | 44 |
| Datasheet | 10 Weeks | - | Radial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | - | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() R3J56RE Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | - | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() R3J15RE Ohmite | 44 |
| Datasheet | 10 Weeks | Through Hole | Radial | - | - | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | 7.62mm | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() 92J620E Ohmite | 44 |
| Datasheet | 18 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 620Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() 92J750E Ohmite | 5 |
| Datasheet | 18 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 2.25W | - | 2.25W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() 95J470 Ohmite | 75 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | Ceramic | 495V | Bulk | 2014 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | 5W | 495V | 5W | - | All-Welded | FIXED RESISTOR | 5W | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | Non-RoHS Compliant | ||
![]() R3J250E Ohmite | 44 |
| Datasheet | 10 Weeks | - | Radial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 250Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | - | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() R3J30RE Ohmite | 5 |
| Datasheet | 10 Weeks | - | Radial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 30Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | - | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | 4431 | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() 91J100E Ohmite | 139 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | 150V | Bulk | 2011 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 1.5W | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() 91J24RE Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 24Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 1.5W | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant |