- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA303PA10R0JE Ohmite | 37 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 3W | - | 3W | - | Rectangular | FIXED RESISTOR | 3W | - | - | 500V | - | - | 5010 | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() TA303PA4K70JE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 3W | - | 3W | - | Rectangular | FIXED RESISTOR | 3W | - | - | 500V | - | - | 5010 | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() TA303PA62R0JE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 62Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 3W | - | 3W | - | Rectangular | FIXED RESISTOR | 3W | - | - | 500V | - | - | 5010 | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() TA303PA68R0JE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 3W | - | 3W | - | Rectangular | FIXED RESISTOR | 3W | - | - | 500V | - | - | 5010 | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() TA310PA20R0JE Ohmite | 26 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 1.000Lx0.100W 25.40mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 10W | - | 10W | - | Rectangular | FIXED RESISTOR | - | - | - | 500V | - | - | - | - | 25.908mm | 1.020 25.91mm | ROHS3 Compliant | - | ||
![]() TA203PA5K10JE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 3W | - | 3W | - | Rectangular | FIXED RESISTOR | 3W | - | - | 500V | 5.08mm | - | 5010 | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() TA203PA2R00JE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 3W | - | 3W | - | Rectangular | FIXED RESISTOR | 3W | - | - | 500V | 5.08mm | - | 5010 | - | 15.748mm | 0.620 15.75mm | ROHS3 Compliant | - | ||
![]() R5J20KE Ohmite | 8 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 5.25W | - | 5W | - | Tubular | FIXED RESISTOR | - | - | 6.35mm | 187V | - | - | 6334 | Flame Retardant Coating, Safety | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant | - | ||
![]() TA810PW1K50JE Ohmite | 8 |
| Datasheet | 12 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | - | ±50ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 10W | 350V | 10W | - | Rectangular | FIXED RESISTOR | - | - | - | 500V | - | - | - | - | 25.908mm | 1.020 25.91mm | ROHS3 Compliant | Lead Free | ||
![]() TA810PW1K80JE Ohmite | 37 |
| Datasheet | 12 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | - | ±50ppm/°C | 1.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | - | - | 10W | - | Rectangular | FIXED RESISTOR | - | - | - | 500V | - | - | - | - | 25.908mm | 1.020 25.91mm | ROHS3 Compliant | - | ||
![]() 95J2K4E Ohmite | 8 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 2.4kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 5W | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | 495V | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() R3J750E Ohmite | 8 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | 103V | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | - | Tubular | FIXED RESISTOR | 3W | - | 6.35mm | - | - | - | 4431 | Flame Retardant Coating, Safety | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | - | ||
![]() SM204031007JE Ohmite | 8 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | 10kV | -55°C~110°C | Bulk | 2012 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | 1GOhm | - | - | - | Thick Film | - | 2W | 10kV | 2W | 22.86mm | - | - | - | 22.86mm | - | - | - | 813 μm | - | Non-Inductive | 14.986mm | 0.590 14.99mm | ROHS3 Compliant | Lead Free | ||
![]() R5J330E Ohmite | 44 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 5.25W | - | 5W | - | Tubular | FIXED RESISTOR | - | - | 6.35mm | 187V | - | - | 6334 | Flame Retardant Coating, Safety | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant | - | ||
![]() R5J22RE Ohmite | 44 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 5.25W | - | 5W | - | Tubular | FIXED RESISTOR | - | - | 6.35mm | 187V | - | - | 6334 | Flame Retardant Coating, Safety | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant | - | ||
![]() R5J56RE Ohmite | 44 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 5.25W | - | 5W | - | Tubular | FIXED RESISTOR | - | - | 6.35mm | 187V | - | - | 6334 | Flame Retardant Coating, Safety | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant | - | ||
![]() 93J1K6E Ohmite | 44 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 200V | - | Bulk | 2008 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 1.6kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 3.25W | - | 3.25W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() R3J4K7E Ohmite | 8 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | 103V | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | FLAME PROOF | 3W | - | 3W | - | Tubular | FIXED RESISTOR | 3W | - | 6.35mm | - | - | - | 4431 | Flame Retardant Coating, Safety | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | - | ||
![]() 91J240E Ohmite | 18 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 240Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 1.5W | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() 91J360E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 360Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 1.5W | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - |