- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OK5615E-R52 Ohmite | 23 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 560Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() ON62G5E-R58 Ohmite | In Stock | - | Datasheet | 25 Weeks | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 155°C | - | - | Tape & Reel (TR) | 2014 | Little Rebel® ON | 0.217Diax0.630L 5.50mmx16.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 6.2Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | - | - | TR | 2W | Cylindrical | FIXED RESISTOR | 2W | - | 500V | - | 0.81 mm | - | 70°C | - | - | - | - | - | RoHS Compliant | - | ||
![]() ON3915E-R58 Ohmite | In Stock | - | Datasheet | 25 Weeks | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 155°C | - | - | Tape & Reel (TR) | - | Little Rebel® ON | 0.217Diax0.630L 5.50mmx16.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 390Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | - | - | TR | 2W | Cylindrical | FIXED RESISTOR | 2W | - | 500V | - | 0.81 mm | - | 70°C | - | - | - | - | - | RoHS Compliant | - | ||
![]() ON3635E-R58 Ohmite | In Stock | - | Datasheet | 25 Weeks | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 155°C | - | - | Tape & Reel (TR) | - | Little Rebel® ON | 0.217Diax0.630L 5.50mmx16.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 36kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | - | - | TR | 2W | Cylindrical | FIXED RESISTOR | 2W | - | 500V | - | 0.81 mm | - | 70°C | - | - | - | - | - | RoHS Compliant | - | ||
![]() EY271KE Ohmite | 11289649 |
| Datasheet | 31 Weeks | Through Hole | Axial | - | - | - | - | 550V | -40°C~110°C | Bulk | 2014 | EY | 0.370Diax1.819L 9.40mmx46.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | -1500/ -900ppm/°C | 270Ohm | - | - | - | Ceramic | - | - | - | 2.5W | 550V | - | 2.5W | - | - | - | - | - | - | 1 mm | - | - | Moisture Resistant | 9.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 13FPR075E Ohmite | 29 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | -55°C~200°C | Bulk | 2015 | 10 | 0.200Diax0.626L 5.08mmx15.90mm | ±1% | e1 | yes | Active | Not Applicable | 4 | EAR99 | ±50ppm/°C | 75mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | 3W | 1kV | - | 3W | Cylindrical | FIXED RESISTOR | 3W | 31.8mm | - | - | 0.81 mm | - | - | Current Sense, Non-Inductive | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B20J95KE Ohmite | 39 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 750V | - | Bulk | 2014 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 95kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | NON-INDUCTIVE | - | 20W | - | - | 20W | - | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA303PA1K00JE Ohmite | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | 500V | - | - | 5010 | - | - | - | 15.748mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() TA203PA7K50JE Ohmite | 37 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | 500V | 5.08mm | - | 5010 | - | - | - | 15.748mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() TA303PA200RJE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | 500V | - | - | 5010 | - | - | - | 15.748mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() TA303PA7R50JE Ohmite | 7 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | 500V | - | - | 5010 | - | - | - | 15.748mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 27J125 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 350°C | - | - | Bulk | 2011 | 20 | 0.394Diax1.264L 10.00mmx32.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 125Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 7W | - | - | 7W | All-Welded | FIXED RESISTOR | 7W | 38.1mm | 450V | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 92J1R5E Ohmite | 5 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 85V | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 95J36RE Ohmite | 44 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 36Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | 5W | 38.1mm | 495V | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 92J91R Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 85V | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 91Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 2.25W | - | - | 2.25W | All-Welded | FIXED RESISTOR | - | 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() R3J50RE Ohmite | 44 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 3W | - | - | 3W | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | - | 4431 | - | Flame Retardant Coating, Safety | - | 11.9126mm | 0.469 11.91mm | - | ROHS3 Compliant | - | ||
![]() 91J1R6E Ohmite | 43 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.6Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J3R9E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.9Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J3R0E Ohmite | 36 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J2R4E Ohmite | 36 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.4Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - |