- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91J43RE Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 43Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 1.5W | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() 91J16RE Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 16Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 1.5W | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() 91J39RE Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 1.5W | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() 90J8K2E Ohmite | 22 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 8.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 11W | 11W | All-Welded | FIXED RESISTOR | - | 38.1mm | 1080V | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() WHA25RFE Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | 2014 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 25Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | - | 500mW | Epoxy Molded | FIXED RESISTOR | 0.5W | - | - | - | 0.6 mm | - | - | - | - | ROHS3 Compliant | ||
![]() WHA4R0FE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | 2014 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 4Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | - | 500mW | Epoxy Molded | FIXED RESISTOR | 0.5W | - | - | - | 0.6 mm | - | - | - | - | ROHS3 Compliant | ||
![]() WHB15RFE Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | 2014 | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 1W | Epoxy Molded | FIXED RESISTOR | 1W | - | - | - | 0.6 mm | - | - | - | - | ROHS3 Compliant | ||
![]() WHB75RFE Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | - | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 75Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 1W | Epoxy Molded | FIXED RESISTOR | 1W | - | - | - | 0.6 mm | - | - | - | - | ROHS3 Compliant | ||
![]() WHB5R0FE Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | - | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±50ppm/°C | 5Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 1W | Epoxy Molded | FIXED RESISTOR | 1W | - | - | - | 0.6 mm | - | - | - | - | ROHS3 Compliant | ||
![]() WHC15RFE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | -55°C~150°C | Bulk | 2014 | WH | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | 2W | 2W | Epoxy Molded | FIXED RESISTOR | 2W | - | - | - | 0.8 mm | - | - | - | - | ROHS3 Compliant | ||
![]() 92J91RE Ohmite | 19 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 91Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 2.25W | 2.25W | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() TA205PA270RJE Ohmite | 22 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 270Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 5W | 5W | Rectangular | FIXED RESISTOR | 5W | - | 500V | 5.08mm | - | 5010 | - | 25.908mm | 1.020 25.91mm | ROHS3 Compliant | ||
![]() TA205PA4K70JE Ohmite | 39 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.7kOhm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 5W | 5W | Rectangular | FIXED RESISTOR | 5W | - | 500V | 5.08mm | - | 5010 | - | 25.908mm | 1.020 25.91mm | ROHS3 Compliant | ||
![]() TA305PA62R0JE Ohmite | 39 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 62Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 5W | 5W | Rectangular | FIXED RESISTOR | 5W | - | 500V | - | - | 5010 | - | 25.908mm | 1.020 25.91mm | ROHS3 Compliant | ||
![]() TA305PA5K10KE Ohmite | 44 |
| Datasheet | 12 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.1kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | - | - | - | 5010 | - | 25.908mm | 1.020 25.91mm | ROHS3 Compliant | ||
![]() TA305PA680RJE Ohmite | 27 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 680Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 5W | 5W | Rectangular | FIXED RESISTOR | 5W | - | 500V | - | - | 5010 | - | 25.908mm | 1.020 25.91mm | ROHS3 Compliant | ||
![]() R3J2K0E Ohmite | 8 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | 103V | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | 3W | 3W | Tubular | FIXED RESISTOR | 3W | 6.35mm | - | - | - | 4431 | Flame Retardant Coating, Safety | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() R3J1K8E Ohmite | 37 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | 3W | 3W | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | - | 4431 | Flame Retardant Coating, Safety | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() R3J3K0E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | - | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | 3W | 3W | Tubular | FIXED RESISTOR | 3W | 6.35mm | 103V | - | - | 4431 | Flame Retardant Coating, Safety | 11.9126mm | 0.469 11.91mm | ROHS3 Compliant | ||
![]() R5J2K0E Ohmite | 35 |
| Datasheet | 10 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | 187V | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | 5.25W | 5W | Tubular | FIXED RESISTOR | - | 6.35mm | - | - | - | 6334 | Flame Retardant Coating, Safety | 13.1064mm | 0.516 13.11mm | ROHS3 Compliant |