- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91J1R6E Ohmite | 37 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.6Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J3R9E Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.9Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J3R0E Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J2R4E Ohmite | 45 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.4Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | All-Welded | FIXED RESISTOR | - | 38.1mm | 150V | - | 0.511 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 90J8K2E Ohmite | 32 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 8.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | All-Welded | FIXED RESISTOR | - | 38.1mm | 1080V | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() EY271KE Ohmite | 12700851 |
| Datasheet | 31 Weeks | Through Hole | Axial | - | - | - | 550V | -40°C~110°C | Bulk | 2014 | EY | 0.370Diax1.819L 9.40mmx46.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | -1500/ -900ppm/°C | 270Ohm | - | - | - | Ceramic | - | - | - | 2.5W | 550V | - | 2.5W | - | - | - | - | - | - | 1 mm | - | Moisture Resistant | 9.4mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() B20J95KE Ohmite | 6 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 750V | - | Bulk | 2014 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 95kOhm | Tin (Sn) | 350°C | 25°C | Wirewound | - | NON-INDUCTIVE | - | 20W | - | - | 20W | - | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHA25RFE Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | 2014 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 25Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | - | - | - | - | 500mW | Epoxy Molded | FIXED RESISTOR | 0.5W | - | - | - | 0.6 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHA4R0FE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | 2014 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 4Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | - | - | - | - | 500mW | Epoxy Molded | FIXED RESISTOR | 0.5W | - | - | - | 0.6 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHB15RFE Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | 2014 | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | - | - | - | 1W | Epoxy Molded | FIXED RESISTOR | 1W | - | - | - | 0.6 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHB75RFE Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | - | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 75Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | - | - | - | 1W | Epoxy Molded | FIXED RESISTOR | 1W | - | - | - | 0.6 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHB5R0FE Ohmite | In Stock | - | Datasheet | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~150°C | Bulk | - | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±50ppm/°C | 5Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | - | - | - | 1W | Epoxy Molded | FIXED RESISTOR | 1W | - | - | - | 0.6 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHC15RFE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | -55°C~150°C | Bulk | 2014 | WH | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±20ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 2W | - | - | 2W | Epoxy Molded | FIXED RESISTOR | 2W | - | - | - | 0.8 mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA305PA5K10KE Ohmite | 44 |
| Datasheet | 12 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.1kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | - | - | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() TA305PA680RJE Ohmite | 27 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 680Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 500V | - | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() 92J91RE Ohmite | 19 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Bulk | 2008 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 91Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | All-Welded | FIXED RESISTOR | - | 38.1mm | 85V | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA205PA270RJE Ohmite | 22 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 270Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 500V | 5.08mm | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() TA205PA4K70JE Ohmite | 39 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.7kOhm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 500V | 5.08mm | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() TA305PA62R0JE Ohmite | 39 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 62Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | - | 500V | - | - | 5010 | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | - | ||
![]() OD201JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Strip | 2006 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 200Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 500V | Bulk | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 600 μm | - | Pulse Withstanding | 2.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free |