- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Spacing (nom) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature (Max.) | Package | Package Shape | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Features | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OF432JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Strip | 2012 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 4.3kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.5W | - | - | - | - | - | 0.7 mm | Pulse Withstanding | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 607HR050 Ohmite | In Stock | - | Datasheet | 6 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mV | - | Bulk | 2005 | 60 | 0.630L 16.00mm | ±3% | - | no | Obsolete | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | 50mOhm | Copper (Cu) | 275°C | -55°C | Metal Element | 0.75W 3/4W | NON-INDUCTIVE, FLAMEPROOF | - | 750mW | - | - | 750mW | - | - | Flameproof | FIXED RESISTOR | - | - | - | - | 0.75W | - | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 604HR025 Ohmite | In Stock | - | Datasheet | 6 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mV | - | Bulk | 2007 | 60 | 0.250L 6.35mm | ±3% | - | no | Obsolete | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | 25mOhm | Copper (Cu) | 275°C | -55°C | Metal Element | 0.375W 3/8W | NON-INDUCTIVE, FLAMEPROOF | - | 375mW | - | - | 375mW | - | - | Flameproof | FIXED RESISTOR | - | - | - | - | 0.375W | - | - | - | - | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 40F50R Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 42J1R5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | - | 1.5Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 2W | - | - | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 2W | - | 38.1mm | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 41F1K5E Ohmite | 90 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 1W | - | 38.1mm | - | - | - | - | - | - | - | 3.2mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() R3J1K5 Ohmite | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | PC-58 | 0.438Lx0.313W 11.13mmx7.95mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 1.5kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 3W | - | - | 3W | 7.62mm | - | - | FIXED RESISTOR | - | - | - | - | 3W | - | - | 103V | - | - | - | Flame Retardant Coating, Safety | - | - | - | 11.9126mm | 0.469 11.91mm | - | - | Non-RoHS Compliant | - | ||
![]() 13FR020 Ohmite | In Stock | - | Datasheet | 13 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.205Diax0.571L 5.20mmx14.50mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | - | 20mOhm | Tin/Lead (Sn/Pb) | - | - | Metal Element | - | - | - | 3W | 1kV | - | 3W | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 3W | - | 39.7mm | - | - | - | 0.81 mm | Current Sense, Non-Inductive | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() SM202021134FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | Silicone | EAR99 | No | No | 0.81 | 10.16(mm) | 180 | 5000 | Ohmite | -55 | Through Hole | -55C to 180C | - | Bulk | Planar | 2.5(W) | 1.78 | Not Required(mm) | Active | 1.13M | ±25|±50 | 25 TO 180 | 25 to 180 | 10.16 | Not Formed | 1% | - | - | - | - | * | - | 1% | - | - | Active | - | - | - | - | ±25/±50(ppm/°C) | Thick Film | 1130000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | - | - | Not Required | - | - | - | 2.5 | 12.7 | - | - | - | 12.7 | - | Yes with exemptions | - | ||
![]() AV220KE Ohmite | 67 | - | Datasheet | 26 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2011 | PulsEater® A | 0.591Lx0.512W 15.00mmx13.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | - | 22Ohm | - | - | - | Ceramic | - | - | - | 2W | - | - | 2W | 12.5mm | - | Epoxy Coating | FIXED RESISTOR | unknown | - | - | - | 2W | 12.5mm | 4.7mm | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | - | 13mm | 21.9964mm | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() TEH100M1R00JE Ohmite | 8 |
| Datasheet | 18 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Tube | 2011 | TEH100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 250ppm/°C | - | 1Ohm | Tin (Sn) | 175°C | 25°C | Thick Film | - | NON-INDUCTIVE; POWER DISSIPATED USING HEAT SINK: 100W | - | 100W | 350V | - | 100W | 10.42mm | 5.21mm | Rectangular | FIXED RESISTOR | - | - | - | - | 3.5W | 10.42mm | 14.48mm | - | - | 10.16mm | 1.67 mm | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | - | 20.955mm | 0.825 20.96mm | - | - | ROHS3 Compliant | - | ||
![]() B12J20KE Ohmite | 62 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 15V | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | 7.94mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WNC150FE Ohmite | In Stock | - | Datasheet | 19 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2014 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 150Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 2W | - | - | 2W | - | - | Epoxy Molded | FIXED RESISTOR | - | - | - | - | 2W | - | - | - | - | - | 800 μm | Non-Inductive | - | - | 4.57mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() OF755JE Ohmite | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Strip | 2012 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | 7.5MOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | BULK | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.5W | - | - | - | - | - | 0.7 mm | Pulse Withstanding | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 43F33RE Ohmite | 410 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 95J330 Ohmite | 1519 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 495V | - | Bulk | 2014 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | - | 330Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | 5.9mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OF180JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 18Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.5W | - | - | - | - | - | - | Pulse Withstanding | - | - | 3.8mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WNCR10FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2012 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | - | 100mOhm | Tin (Sn) | - | - | Wirewound | - | - | - | 2W | - | - | 2W | - | - | Epoxy Molded | FIXED RESISTOR | - | - | - | - | 2W | - | - | - | - | - | 800 μm | Non-Inductive | - | - | 4.57mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WNC330FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2014 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 330Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 2W | - | - | 2W | - | - | Epoxy Molded | FIXED RESISTOR | - | - | - | - | 2W | - | - | - | - | - | 0.8 mm | Non-Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OM6215E-R58 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | - | 620Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - |