- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OM8245E-R58 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -700ppm/°C | 820kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() OM8225E-R58 Ohmite | 29958 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 8.2kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() OM7525E-R58 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 7.5kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() TWM5J1K5E Ohmite | 3751 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | WIRE | - | 350V | -55°C~275°C | Bulk | 2009 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 1.5kOhm | - | - | - | Metal Oxide Film | - | - | - | 5W | 350V | - | 5W | 5mm | - | Rectangular | FIXED RESISTOR | - | - | 5W | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | 9mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TUW5J27RE Ohmite | 691 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | 350V | - | Bulk | 2012 | TUW | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 27Ohm | - | - | - | Wirewound | - | - | - | 5W | 350V | - | 5W | - | - | Flameproof | FIXED RESISTOR | - | - | 5W | - | 35mm | - | 0.8 mm | 8739 | 70°C | Flame Proof, Safety | - | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 23J150E Ohmite | 305 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 42J500E Ohmite | 333 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 100V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 2W | 100V | - | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | - | - | - | - | - | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 23J2K7E Ohmite | 33 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OM9145E-R58 Ohmite | 48 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -700ppm/°C | 910kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 40J25RE Ohmite | 1660 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 1kV | - | Bulk | 2005 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 25Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OM2035E-R58 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 20kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() OM27G5E-R58 Ohmite | 22466 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±350ppm/°C | 2.7Ohm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() OM6245E-R58 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -700ppm/°C | 620kOhm | - | 155°C | -70°C | Carbon Film | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() TEH70P7R50JE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-3 | - | FLAT | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 7.5Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | NON-INDUCTIVE, RATED POWER IS DISSIPATED USING HEAT SINK | - | 70W | 500V | - | 70W | 10.82mm | 5.08mm | - | FIXED RESISTOR | unknown | - | - | 5.334mm | 20.3mm | - | 640 μm | - | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | 5.08mm | - | RoHS Compliant | Lead Free | ||
![]() 40F15KE Ohmite | 19 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 15kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 80F10K Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 1kV | - | Bulk | 2007 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 10kOhm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | 1kV | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | 10.3mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 40F200 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 200Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OD431JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 430Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Pulse Withstanding | 2.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93J1R0E Ohmite | 79 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2011 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | 200V | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | 2V | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 95J5R0E Ohmite | 58 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 5V | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Unknown | ROHS3 Compliant | - |