- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OF204JE Ohmite | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Strip | 2012 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 200kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | BULK | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 700 μm | - | - | Pulse Withstanding | 3.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OD435JE Ohmite | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 4.3MOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | BULK | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.6 mm | - | - | Pulse Withstanding | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OF364JE Ohmite | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | 350V | - | Strip | 2012 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 360kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | BULK | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 0.7 mm | - | - | Pulse Withstanding | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOX-2-121007FE Ohmite | 90 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 20kV | -55°C~210°C | Bulk | 2011 | Maxi-Mox | 0.310Diax2.120L 7.87mmx53.85mm | ±1% | e1 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1GOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | - | 5W | 20kV | - | 5W | - | Tubular | FIXED RESISTOR | - | - | 5W | - | 28.1mm | - | 810 μm | - | - | High Voltage | 7.87mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 23J30RE Ohmite | 212 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 135V | - | Bulk | 2002 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 30Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | Not | - | 3W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 91J1K3 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2003 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 1.3kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 3.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TA205PA5K10J Ohmite | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2015 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.1kOhm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 5W | - | - | 5W | 5.08mm | - | FIXED RESISTOR | - | - | 5W | - | - | 500V | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | Non-RoHS Compliant | - | ||
![]() R5J250E Ohmite | 31 |
| Datasheet | 10 Weeks | Through Hole | Radial | - | - | - | - | 187V | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 250Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 5.25W | 187V | - | 5W | 12.7mm | Tubular | FIXED RESISTOR | - | - | - | - | 6.35mm | - | - | 6334 | - | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | - | ROHS3 Compliant | - | ||
![]() B8J75RE Ohmite | 43 |
| Datasheet | 10 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 8W | 250V | - | 8W | - | All-Welded | FIXED RESISTOR | - | 24V | 8W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7.94mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() R5J5R0E Ohmite | 96 |
| Datasheet | 10 Weeks | Through Hole | Radial | - | - | - | - | 187V | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 5.25W | 187V | - | 5W | 12.7mm | Tubular | FIXED RESISTOR | - | - | - | 12.7mm | 6.35mm | - | - | 6334 | - | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | - | ROHS3 Compliant | - | ||
![]() 20J3K3E Ohmite | 164 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | ±30ppm/°C | 3.3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | FLAME PROOF | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TWW10J3R3E Ohmite | 323 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3.3Ohm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | 5mm | Rectangular | FIXED RESISTOR | - | - | - | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | - | ROHS3 Compliant | - | ||
![]() 20J1K75E Ohmite | 11 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 350°C | - | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 1.75kOhm | Tin (Sn) | - | - | Wirewound | - | - | - | 10W | 720V | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | 750V | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25J2K5 Ohmite | 36 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 330V | - | Bulk | 2015 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 2.5kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7.01mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TP810PW1K00JE Ohmite | 91 |
| Datasheet | 20 Weeks | Through Hole | Radial | - | - | - | - | - | - | Bulk | 2013 | TP | 1.000Lx0.240W 25.40mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1kOhm | - | 180°C | 0°C | Thick Film | - | - | - | 10W | 500V | - | 10W | 20.32mm | - | FIXED RESISTOR | - | 350V | - | 20.32mm | - | - | 1.27 mm | - | - | Non-Inductive, Pulse Withstanding | - | 25.908mm | 1.020 25.91mm | Unknown | ROHS3 Compliant | - | ||
![]() WHB1R0FET Ohmite | 63220 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WH | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | ±50ppm/°C | 1Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 1W | 1kV | TR, 11 INCH | 1W | - | Epoxy Molded | FIXED RESISTOR | - | - | 1W | - | - | - | 600 μm | - | - | - | 3.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 93J510E Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2011 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 510Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 90J180E Ohmite | 52 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 1.08kV | - | Bulk | 2008 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() TUW7J75RE Ohmite | 1813 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | - | 500V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 75Ohm | - | - | - | Wirewound | - | - | - | 7W | - | - | 7W | - | Flameproof | FIXED RESISTOR | - | - | 7W | - | 35mm | - | 0.8 mm | - | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() TUW15J7R5E Ohmite | 5856 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2014 | TUW | 0.492 x 0.453 Rectangularx1.929L 12.50mmx11.50mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 7.5Ohm | - | - | - | Wirewound | - | - | - | 15W | - | - | 15W | - | Flameproof | FIXED RESISTOR | - | - | - | - | 35mm | 1000V | 0.8 mm | - | 70°C | Flame Proof, Safety | - | 11.5mm | - | - | ROHS3 Compliant | - |