- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WNC100FET Ohmite | 1146 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | 711.998273mg | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 100Ohm | Tin (Sn) | - | - | Wirewound | - | 2W | 1kV | TR, 11 INCH | 2W | - | - | Epoxy Molded | FIXED RESISTOR | - | 2W | - | - | - | 800 μm | - | - | Non-Inductive | 4.57mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OM1825E-R58 Ohmite | 22369 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 1.8kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() TWW5JR27E Ohmite | 49 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | 350V | -55°C~275°C | Bulk | 2012 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 270mOhm | Tin (Sn) | - | - | Wirewound | - | 5W | 350V | - | 5W | 5mm | 9mm | Rectangular | FIXED RESISTOR | - | 5W | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 25mm | 1.024 26.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TUM5J1K5E Ohmite | 16 |
| Datasheet | 27 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Bulk | 2012 | TUM | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 1.5kOhm | - | - | - | Metal Oxide Film | - | 5W | 350V | - | 5W | - | - | Flameproof | FIXED RESISTOR | - | 5W | - | 35mm | - | 0.8 mm | 8739 | 70°C | Flame Proof, Safety | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() 41JR50E Ohmite | 76 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | 1W | - | 38.1mm | - | 0.51 mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15FR150E Ohmite | 1414 |
| Datasheet | 17 Weeks | Through Hole | Axial | WIRE | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | 150mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | 5W | 1kV | TR | 5W | - | - | Cylindrical | FIXED RESISTOR | - | 5W | - | 39.7mm | - | 50 μm | - | - | Current Sense, Non-Inductive | 8.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CS3FR002E Ohmite | 85 |
| Datasheet | 18 Weeks | Through Hole | 4-SIP | FLAT | - | 50mV | -55°C~150°C | Bulk | 2007 | CS3 | 0.854Lx0.211W 21.70mmx5.35mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | ±60ppm/°C | 2mOhm | Tin/Silver (Sn/Ag) | - | - | Metal Element | NON-INDUCTIVE, PRECISION | 3W | - | - | 3W | - | 5.35mm | - | FIXED RESISTOR | - | 3W | 7.62mm | 8mm | - | 800 μm | 8521 | - | Current Sense, Moisture Resistant, Non-Inductive | - | 16.4mm | 0.654 16.60mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 13FPR010E Ohmite | 478 |
| Datasheet | 18 Weeks | Through Hole | Axial | WIRE | - | - | -55°C~200°C | Bulk | 2008 | 10 | 0.200Diax0.626L 5.08mmx15.90mm | ±1% | e1 | yes | Active | Not Applicable | 4 | - | EAR99 | ±100ppm/°C | 10mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | 3W | 1kV | - | 3W | - | - | Cylindrical | FIXED RESISTOR | - | 3W | 3.18mm | 31.8mm | - | 810 μm | - | - | Current Sense, Non-Inductive | 5.08mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA205PA470RJE Ohmite | 194 |
| Datasheet | 12 Weeks | Through Hole | Radial | WIRE | - | - | -55°C~180°C | Bulk | 2011 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 470Ohm | Matte Tin (Sn) | - | - | Thick Film | RATED AC VOLTAGE (V): 350 | 5W | 350V | - | 5W | 5.08mm | - | Rectangular | FIXED RESISTOR | - | 5W | - | - | 500V | - | 5010 | - | - | - | 25.908mm | 1.020 25.91mm | - | ROHS3 Compliant | Lead Free | ||
![]() TWW5J6R8E Ohmite | 2086 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | 350V | -55°C~275°C | Bulk | 2014 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 6.8Ohm | - | - | - | Wirewound | - | 5W | 350V | - | 5W | 5mm | 9mm | Rectangular | FIXED RESISTOR | - | 5W | 5mm | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 45J4K0 Ohmite | 37 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 4kOhm | - | 275°C | 25°C | Wirewound | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 43F7R5E Ohmite | 255 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | 3W | - | 38.1mm | - | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM104033004FE Ohmite | 127 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | 10kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 3MOhm | - | - | - | Thick Film | - | 1.5W | 10kV | - | 1.5W | 22.86mm | - | - | - | - | - | 22.86mm | - | - | 813 μm | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() TBH25P22R0JE Ohmite | 11 |
| Datasheet | 23 Weeks | Through Hole | TO-220-2 | FLAT | - | - | -55°C~150°C | Bulk | 2011 | TBH | 0.402Lx0.187W 10.20mmx4.75mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 22Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | NON-INDUCTIVE, RATED POWER DISSIPATED USING HEATSINK | 25W | 350V | - | - | 5.08mm | 4.75mm | Rectangular | FIXED RESISTOR | 23V | - | 5.08mm | 13.7mm | - | 380 μm | 4019 | - | Current Sense, Moisture Resistant, Non-Inductive | - | 16mm | 0.630 16.00mm | Unknown | ROHS3 Compliant | - | ||
![]() WNER10FET Ohmite | 419 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | -55°C~150°C | Cut Tape (CT) | 2014 | WN | 0.295Diax0.787L 7.50mmx20.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±90ppm/°C | 100mOhm | Tin (Sn) | - | - | Wirewound | - | 5W | - | TR, 11 INCH | 5W | - | - | - | FIXED RESISTOR | - | 5W | - | - | - | 1 mm | - | - | Non-Inductive | 7.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 90J2R0E Ohmite | 29 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | 1.08kV | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | 11W | - | - | 11W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() OM1615E-R58 Ohmite | 31 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 160Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM15G5E-R58 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±350ppm/°C | 1.5Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM4325E-R58 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | - | Tape & Reel (TR) | 2014 | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 4.3kOhm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() OM4305E-R58 Ohmite | 14 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 43Ohm | - | 155°C | -70°C | Carbon Film | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - |