- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OK1015E-R52 Ohmite | 12 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | - | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 100Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | 250V | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK2715E-R52 Ohmite | 41 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 270Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OK75G5E-R52 Ohmite | 12 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±350ppm/°C | 7.5Ohm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() OJ2725E-R52 Ohmite | 6 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 200V | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 2.7kOhm | - | 155°C | -70°C | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() OJ3335E-R52 Ohmite | 6 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | 200V | - | Tape & Reel (TR) | 2014 | Little Rebel® OJ | 0.073Diax0.138L 1.85mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | -450ppm/°C | 33kOhm | - | 155°C | -70°C | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | 1.85mm | - | - | - | RoHS Compliant | - | ||
![]() B8J400 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | 350°C | - | - | Bulk | 2005 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 400Ohm | - | - | - | Wirewound | - | - | - | 8W | 250V | - | 8W | All-Welded | FIXED RESISTOR | 8W | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNP10SC100RFE Ohmite | In Stock | - | Datasheet | 18 Weeks | - | TO-126-2 | NO | FLAT | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tube | 2016 | TNP10 | 0.335Lx0.122W 8.50mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 100Ohm | Tin (Sn) | - | - | Thin Film | - | POWER DISSIPATED USING HEAT SINK: 10W; NON INDUCTIVE | - | 10W | - | - | - | - | FIXED RESISTOR | 1W | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.598 15.19mm | - | ROHS3 Compliant | - | ||
![]() B20J50K Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 750V | - | Bulk | 2014 | Brown Devil® 200 | 0.437Diax2.000L 11.11mmx50.80mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 50kOhm | - | 350°C | 25°C | Wirewound | - | - | - | 20W | 750V | - | 20W | All-Welded | FIXED RESISTOR | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 11.11mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 43F8K0E Ohmite | 99 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | All-Welded | FIXED RESISTOR | 3W | 38.1mm | - | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25J1K0E Ohmite | 210 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | All-Welded | FIXED RESISTOR | 5W | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43F750E Ohmite | 10 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | All-Welded | FIXED RESISTOR | 3W | 38.1mm | - | - | - | - | - | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 90J1R5E Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | All-Welded | FIXED RESISTOR | - | 38.1mm | 1080V | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 22J15RE Ohmite | 18 |
| Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | 350°C | - | - | Bulk | 2011 | 20 | 0.220Diax0.421L 5.60mmx10.70mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | ±30ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | FLAME PROOF | - | - | - | - | 2W | All-Welded | FIXED RESISTOR | 2W | 38.1mm | 65V | - | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA203PA680RJE Ohmite | 18 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | 500V | 5.08mm | - | 5010 | - | - | 15.748mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 41F68RE Ohmite | 126 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | All-Welded | FIXED RESISTOR | 1W | 38.1mm | - | - | - | - | - | 3.2mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 95J910E Ohmite | 46 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 495V | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 910Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | 5W | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 95J9K0E Ohmite | 21 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | 5W | 38.1mm | 495V | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 95J8K0E Ohmite | 21 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | 5W | 38.1mm | 495V | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 95J9R1E Ohmite | 11 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | Bulk | 2008 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | 5W | 38.1mm | 495V | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45F180E Ohmite | 239 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | All-Welded | FIXED RESISTOR | 5W | 38.1mm | - | - | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free |