- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Package | Package Shape | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Gauge | Features | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43FR40E Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | ±90ppm/°C | - | 400mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 3W | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | - | 3W | - | 38.1mm | - | - | 0.81 mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45F180E Ohmite | 273 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 5W | 460V | 5W | - | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | 8.7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43F600 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2011 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 600Ohm | - | 275°C | 25°C | Wirewound | - | - | 3W | 200V | 3W | - | All-Welded | FIXED RESISTOR | - | - | - | 3W | - | 38.1mm | - | - | - | 20 AWG | - | - | - | 5.5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 45J500E Ohmite | 6923 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 5W | 460V | 5W | - | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | 8.71mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 40F1K0E Ohmite | 37 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 40F50KE Ohmite | 256 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | Bulk | 2011 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 50kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 10W | 1kV | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 43F47RE Ohmite | 263 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | 3W | 200V | 3W | - | All-Welded | FIXED RESISTOR | - | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R5J1K8 Ohmite | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 187V | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | - | 1.8kOhm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 5.25W | - | 5W | 12.7mm | - | FIXED RESISTOR | - | - | - | - | 12.7mm | 6.35mm | - | - | 0.813 mm | - | Flame Retardant Coating, Safety | - | - | - | 13.1064mm | 0.516 13.11mm | - | - | Non-RoHS Compliant | - | ||
![]() 13FPR040E Ohmite | 238 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2008 | 10 | 0.200Diax0.626L 5.08mmx15.90mm | ±1% | e1 | yes | Active | Not Applicable | 4 | - | ±50ppm/°C | - | 40mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | 3W | 1kV | 3W | - | Cylindrical | FIXED RESISTOR | - | - | - | 3W | - | 31.8mm | - | - | 0.81 mm | - | Current Sense, Non-Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA203PA200RJ Ohmite | 32 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Bulk | - | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 3W | - | 3W | 5.08mm | - | FIXED RESISTOR | - | - | - | 3W | - | - | 500V | - | - | - | - | - | - | - | 15.748mm | 0.620 15.75mm | - | - | Non-RoHS Compliant | - | ||
![]() AP101 R05 J Ohmite | 1917 |
| Datasheet | 20 Weeks | - | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~175°C | Tray | - | ARCOL, AP101 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 50mOhm | - | - | - | Thick Film | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | - | - | 0.825 20.96mm | - | - | RoHS Compliant | - | ||
![]() MOX-400238906JE Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2 | Epoxy | EAR99 | No | No | 0.51 | 38.1 | Not Required(mm) | 110 | 2500 | Ohmite | -55 | Through Hole | -55C to 110C | Bulk | Cylindrical | 0.75 (3/4)(W) | Not Required(mm) | 4.19 | Active | 890M | ±100 | 25 TO 110 | 25 to 110 | Not Formed | 5% | - | - | - | - | * | - | 5% | - | - | Active | - | - | - | ±100(ppm/°C) | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | Not Required | - | - | - | 0.75 (3/4) | 14.78 | - | - | - | Not Required(mm) | - | RoHS Compliant | - | ||
![]() TA205PA1K80J Ohmite | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 0.500Lx0.100W 12.70mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 1.8kOhm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 5W | 350V | 5W | - | - | FIXED RESISTOR | unknown | - | - | 5W | - | - | 500V | - | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 41J33R Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±5% | - | no | Active | Not Applicable | 2 | - | ±20ppm/°C | - | 33Ohm | - | - | - | Wirewound | - | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOX-1-121007JE Ohmite | 531 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kV | -55°C~210°C | Bulk | 2004 | Maxi-Mox | 0.310Diax1.120L 7.87mmx28.45mm | ±5% | e1 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 1GOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | 2.5W | 10kV | 2.5W | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | 0.81 mm | - | High Voltage | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 17FPR025E Ohmite | 20 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2008 | 10 | 0.375Diax1.500L 9.53mmx38.10mm | ±1% | e3 | yes | Active | Not Applicable | 4 | - | ±50ppm/°C | - | 25mOhm | Tin (Sn) | - | - | Metal Element | - | - | 7W | 1.5kV | 7W | - | Cylindrical | FIXED RESISTOR | - | - | - | 7W | 5.08mm | 38.1mm | - | - | 810 μm | - | Current Sense, Non-Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RX-1M5009KE Ohmite | 2642 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | Bulk | 2004 | RX-1M | 0.197Diax1.875L 5.00mmx47.63mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 500GOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 1kV | 500mW | - | Hermetically Sealed | FIXED RESISTOR | - | - | - | 0.5W | - | 22.9mm | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 91J200E Ohmite | 21 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Bulk | 2011 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | - | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 1.5W | - | 1.5W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM108033005FE Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 2.080Lx0.100W 52.83mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | - | 30MOhm | - | - | - | Thick Film | - | - | 2.5W | 20kV | 2.5W | 48.26mm | - | - | - | - | - | - | 48.26mm | - | - | - | 813 μm | - | Non-Inductive | - | - | - | 8.636mm | 0.340 8.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() B12J20K Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625V | - | Bulk | 2012 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | - | 20kOhm | - | 350°C | 25°C | Wirewound | - | - | 12W | 625V | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | 7.94mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead |