- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Length | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM108033005FE Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | 20kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 2.080Lx0.100W 52.83mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 30MOhm | - | - | - | Thick Film | - | - | 2.5W | 20kV | 2.5W | 48.26mm | - | - | - | - | - | - | 48.26mm | - | - | - | 813 μm | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 600HR036E Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | 60mV | - | Bulk | - | - | - | 3% | e1 | yes | - | - | 2 | - | EAR99 | 100 ppm/°C | 36mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | -55°C | Metal Element | FLAMEPROOF, NON-INDUCTIVE | 8533.21.00.90 | 100mW | - | - | - | - | Flameproof | FIXED RESISTOR | - | - | 0.1W | - | - | - | - | 0.511 mm | - | 25°C | - | - | - | - | 155μm | - | - | RoHS Compliant | - | ||
![]() 25J400E Ohmite | 80 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 400Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 5W | 330V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TUW5J30RE Ohmite | 4156 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 350V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 30Ohm | - | - | - | Wirewound | - | - | 5W | - | 5W | - | - | Flameproof | FIXED RESISTOR | - | - | 5W | - | 35mm | - | - | 0.8 mm | 8739 | 70°C | Flame Proof, Safety | - | 9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TUW5J1R5E Ohmite | 1605 |
| Datasheet | 27 Weeks | Through Hole | Axial | - | - | - | - | 350V | - | Bulk | 2004 | TUW | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1.5Ohm | - | - | - | Wirewound | - | - | 5W | - | 5W | - | - | Flameproof | FIXED RESISTOR | - | - | 5W | - | 35mm | - | - | 0.8 mm | 8739 | 70°C | Flame Proof, Safety | - | 9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TWW5J10RE Ohmite | 3043 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | 350V | -55°C~275°C | Bulk | 2008 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 10Ohm | - | - | - | Wirewound | - | - | 5W | 350V | 5W | 5mm | 9mm | Rectangular | FIXED RESISTOR | - | - | 5W | 5mm | - | - | - | - | 4935 | - | Flame Proof, Safety | - | 25mm | 1.024 26.00mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43F5K6E Ohmite | 35 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 5.6kOhm | - | - | - | Wirewound | - | - | 3W | 200V | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.54mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OM6815E-R58 Ohmite | 24722 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | - | - | - | 500V | - | Tape & Reel (TR) | - | Little Rebel® OM | 0.197Diax0.472L 5.00mmx12.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | -450ppm/°C | 680Ohm | - | 155°C | -70°C | Carbon Film | - | - | 1W | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 25JR10E Ohmite | 13 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 90 ppm/°C | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 5W | 330V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCH35P51R0JE Ohmite | 254 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | 350V | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 51Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | RATED POWER IS DISSIPATED USING HEAT SINK | - | 35W | 350V | 35W | 5.33mm | 4.82mm | Rectangular | FIXED RESISTOR | - | - | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | - | 1.397mm | - | ROHS3 Compliant | Lead Free | ||
![]() 20J500E Ohmite | 263 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 500Ohm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | 350°C | 25°C | Wirewound | - | - | 10W | 720V | 10W | - | - | All-Welded | FIXED RESISTOR | - | 71V | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20JR20E Ohmite | 32 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 90 ppm/°C | 200mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 10W | 720V | 10W | - | - | All-Welded | FIXED RESISTOR | - | 1V | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCH35P39R0JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | 350V | -55°C~175°C | Tube | 2011 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 39Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | RATED POWER IS DISSIPATED USING HEAT SINK | - | 35W | 350V | 35W | 5.33mm | - | Rectangular | FIXED RESISTOR | - | - | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 25J120E Ohmite | 264 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | 330V | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | 5W | 330V | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J400 Ohmite | In Stock | - | Datasheet | 7 Weeks | Through Hole | Axial | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 400Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | 10W | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TEH70P270RJE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-3 | - | FLAT | - | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Radial | - | ±50ppm/°C | 270Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | NON-INDUCTIVE, RATED POWER IS DISSIPATED USING HEAT SINK | - | 70W | 500V | 70W | 10.82mm | 5.08mm | - | FIXED RESISTOR | unknown | - | - | 5.334mm | 20.3mm | - | - | 640 μm | - | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | - | 5.08mm | - | RoHS Compliant | Lead Free | ||
![]() R5J100 Ohmite | In Stock | - | Datasheet | 8 Weeks | Through Hole | Radial | - | - | - | 350°C | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 5.25W | - | 5W | 12.7mm | - | - | FIXED RESISTOR | - | - | - | - | 6.35mm | 187V | - | 0.813 mm | - | - | Flame Retardant Coating, Safety | - | 13.1064mm | 0.516 13.11mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TEH70M24R0JE Ohmite | In Stock | - | Datasheet | - | - | TO-247-2 | NO | FLAT | THROUGH HOLE MOUNT | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 24Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | - | 70W | 500V | 70W | - | 5.08mm | - | FIXED RESISTOR | - | - | - | 5.334mm | 20.3mm | - | - | 640 μm | - | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | - | 5.08mm | Unknown | RoHS Compliant | Lead Free | ||
![]() 42J68R Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 68Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 2W | - | 2W | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | 100V | - | 0.81 mm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 81F402 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | 150V | - | Bulk | 2014 | Acrasil® 80 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 402Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | PRECISION | - | 1W | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | - | - | 3.2mm | - | - | - | - | - | Non-RoHS Compliant | - |