- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OK6825E-R52 Ohmite | 36005 |
| Datasheet | 25 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 250V | - | Tape & Reel (TR) | 2014 | Little Rebel® OK | 0.098Diax0.268L 2.50mmx6.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 6.8kOhm | - | 155°C | -70°C | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() B12J1K0 Ohmite | 8 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | 350°C | 625V | - | Bulk | 2012 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1kOhm | - | - | - | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7.95mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 93J100 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 200V | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | 200V | - | 3.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 45F1K0E Ohmite | 263 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM102031006FE Ohmite | 3147 | - | Datasheet | 11 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | 5kV | -55°C~110°C | Bulk | 2006 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 50 ppm/°C | 100MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | - | 1W | 5kV | - | 1W | 10.16mm | 2.54mm | Epoxy Coating | FIXED RESISTOR | - | - | 1W | 10.16mm | 33mm | - | 813 μm | 5810 | Non-Inductive | - | 8.64mm | 0.340 8.64mm | Unknown | ROHS3 Compliant | - | ||
![]() 90J3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | - | 1.08kV | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | - | - | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MOX300002006JE Ohmite | 369 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | 1kV | -55°C~155°C | Bulk | 2015 | Mini-Mox | 0.130Diax0.354L 3.30mmx9.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200ppm/°C | 200MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | 0.5W 1/2W | PRECISION | - | 500mW | - | - | 500mW | - | - | Cylindrical | FIXED RESISTOR | - | - | 0.5W | - | 30mm | - | 650 μm | - | High Voltage, Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA025PW300RJE Ohmite | 63 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~180°C | Bulk | 2012 | Power Chip® TA | 2.220Lx0.240W 56.39mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±50ppm/°C | 300Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.29.00.00 | 25W | 350V | - | 25W | 48.3mm | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 500V | - | - | - | - | 30.2006mm | 1.189 30.21mm | - | ROHS3 Compliant | Lead Free | ||
![]() 95J1R5 Ohmite | 14 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 495V | - | Bulk | 2003 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.5Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | - | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38mm | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 92J2R2 Ohmite | 383 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 85V | - | Bulk | 2014 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.2Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | - | - | 2.25W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 95J220E Ohmite | 31 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | 495V | - | Bulk | 2011 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TWW3J6R8E Ohmite | 508 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | - | 250V | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 6.8Ohm | - | - | - | Wirewound | - | - | - | 3W | 250V | - | 3W | 5mm | - | Rectangular | FIXED RESISTOR | - | - | 3W | 5mm | - | - | - | 4935 | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 40F62R Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±1% | - | no | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 62Ohm | - | 275°C | 25°C | Wirewound | - | - | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() WHAR75FET Ohmite | 2463 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | WH | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 750mOhm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | PRECISION | - | 500mW | 1kV | TR, 11 INCH | 500mW | - | - | Epoxy Molded | FIXED RESISTOR | - | - | 0.5W | - | - | - | 600 μm | - | - | 2.54mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEH70M7R50JE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-2 | - | FLAT | - | - | - | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 7.5Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | - | - | 70W | 500V | - | 70W | 10.82mm | - | - | FIXED RESISTOR | - | - | - | 10.82mm | 20.3mm | - | 1.22 mm | - | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | Unknown | RoHS Compliant | Lead Free | ||
![]() OY123K Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | - | 400V | -40°C~220°C | Bulk | 2003 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 12kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | - | Cylindrical | FIXED RESISTOR | - | - | 2W | - | 38mm | - | - | - | Moisture Resistant, Pulse Withstanding | 7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 95J22RE Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | 90 | 0.264Diax0.969L 6.70mmx24.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 5W | 495V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | 10V | 5W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 90J400E Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 400Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | - | - | 11W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | 1080V | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() WHD15RFET Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 1.160006g | - | - | -55°C~150°C | Cut Tape (CT) | 2014 | WH | 0.217Diax0.533L 5.50mmx13.54mm | ±1% | e3 | yes | Discontinued | Not Applicable | 2 | - | - | ±20ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 3W | - | TR, 11 INCH | 3W | - | - | - | FIXED RESISTOR | - | - | 3W | - | - | - | 800 μm | - | - | 5.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TWW5JR10E Ohmite | 3505 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | - | - | - | 350V | -55°C~275°C | Bulk | 2011 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 100mOhm | - | - | - | Wirewound | - | - | - | 5W | 350V | - | 5W | 5mm | 9mm | Rectangular | FIXED RESISTOR | Not | - | 5W | 5mm | - | - | - | 4935 | Flame Proof, Safety | - | 25mm | 1.024 26.00mm | Unknown | ROHS3 Compliant | Lead Free |