- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Wire/Cable Gauge | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM1004FE-R58 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | - | Tape & Reel (TR) | 2006 | Metal Devil® MM | 0.197Diax0.472L 5.00mmx12.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 1MOhm | - | 155°C | 70°C | Metal Film | - | - | - | 1W | 1kV | TR | 1W | - | Epoxy Coated | FIXED RESISTOR | 1W | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() WNAR10FET Ohmite | 35 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 215.995017mg | - | -55°C~150°C | Tape & Reel (TR) | 2014 | WN | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±90ppm/°C | 100mOhm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | - | - | 500mW | - | TR, 11 INCH | 500mW | - | Epoxy Molded | FIXED RESISTOR | 0.5W | - | - | - | - | 0.6 mm | - | - | - | Non-Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCH35P220RJE Ohmite | 242 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 220Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 35W | 350V | - | 35W | 5.33mm | Rectangular | FIXED RESISTOR | - | 4.83mm | 13.7mm | - | 5.08mm | 860 μm | 4017 | - | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | 1.397mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TUW3JR15E Ohmite | 42 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2014 | TUW | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 150mOhm | - | - | - | Wirewound | - | - | - | 3W | - | - | 3W | - | Flameproof | FIXED RESISTOR | 3W | - | - | 350V | - | 0.7 mm | - | 70°C | - | Flame Proof, Safety | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() 85F10R Ohmite | 31 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | Ceramic | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 10Ohm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | - | - | - | - | - | 18 AWG | - | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AX27GKE Ohmite | 10 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 2.7Ohm | - | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | ROHS3 Compliant | - | ||
![]() AX15GKE Ohmite | 10 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 1.5Ohm | - | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | ROHS3 Compliant | - | ||
![]() AX180KE Ohmite | 40 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 18Ohm | - | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | ROHS3 Compliant | - | ||
![]() AX821KE Ohmite | 40 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2012 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 820Ohm | - | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | ROHS3 Compliant | - | ||
![]() AX471KE Ohmite | 40 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 470Ohm | - | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | ROHS3 Compliant | - | ||
![]() WNA200FET Ohmite | 35 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 215.995017mg | - | -55°C~150°C | Tape & Reel (TR) | 2007 | WN | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 200Ohm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | - | - | 500mW | 1kV | TR, 11 INCH | 500mW | - | Epoxy Molded | FIXED RESISTOR | 0.5W | - | - | - | - | - | - | - | - | Non-Inductive | 2.54mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AW120KE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | 1.5kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.787Lx0.512W 20.00mmx13.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 12Ohm | - | - | - | Ceramic | - | - | - | 2.5W | 350V | - | 2.5W | - | - | - | - | 17.5mm | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 18.9992mm | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() 85F40K2 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 40.2kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | 5W | - | 38.1mm | 460V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AX391KE Ohmite | 40 |
| Datasheet | 26 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 1kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | 390Ohm | Tin (Sn) | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | FIXED RESISTOR | - | 12.5mm | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | ROHS3 Compliant | - | ||
![]() WNB150FET Ohmite | 5 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 295.997371mg | - | -55°C~150°C | Tape & Reel (TR) | 2007 | WN | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±20ppm/°C | 150Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 1W | 1kV | TR, 11 INCH | 1W | - | Epoxy Molded | FIXED RESISTOR | 1W | - | - | - | - | - | - | - | - | Non-Inductive | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WNAR25FET Ohmite | 35 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 215.995017mg | - | -55°C~150°C | Tape & Reel (TR) | 2014 | WN | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 250mOhm | Tin (Sn) | - | - | Wirewound | 0.5W 1/2W | - | - | 500mW | - | TR, 11 INCH | 500mW | - | Epoxy Molded | FIXED RESISTOR | 0.5W | - | - | - | - | 0.6 mm | - | - | - | Non-Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OA680KE Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 500V | - | Bulk | 2004 | Little Demon® OA | 0.236Diax0.591L 6.00mmx15.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 68Ohm | Tin (Sn) | 130°C | -70°C | Carbon Composition | - | - | 8533.10.00.60 | 1W | 1kV | - | 1W | - | Tubular | FIXED RESISTOR | 1W | - | 30mm | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() WLAR010FE Ohmite | In Stock | - | Datasheet | 19 Weeks | Through Hole | Axial | - | - | - | - | - | 50mV | - | Bulk | 2012 | WL | 0.100Diax0.200L 2.54mmx5.08mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 10mOhm | - | 175°C | -25°C | Wirewound | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | - | - | - | - | - | - | 600 μm | - | - | - | Current Sense, Moisture Resistant | 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WLCR025FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | - | 50mV | - | Bulk | 2006 | WL | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 25mOhm | Tin (Sn) | 175°C | -25°C | Wirewound | - | PRECISION | - | 2W | - | - | 2W | - | Epoxy Molded | FIXED RESISTOR | 2W | - | - | - | - | 800 μm | - | - | - | Current Sense, Moisture Resistant | 4.57mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WNB10RFE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | 295.997371mg | - | -55°C~150°C | Bulk | 2014 | WN | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 10Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 1W | - | - | 1W | - | Epoxy Molded | FIXED RESISTOR | 1W | - | - | - | - | 600 μm | - | - | - | Non-Inductive | 120μm | - | - | - | - | ROHS3 Compliant | - |