- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20J470E Ohmite | 339 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 720V | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 10mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AX56GKE Ohmite | 40 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | 1kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.591Lx0.827W 15.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 5.6Ohm | - | - | - | Ceramic | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | - | - | - | - | 12.5mm | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 90J20KE Ohmite | 31 |
| Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | - | All-Welded | FIXED RESISTOR | - | 15V | - | - | 38.1mm | 1080V | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OF302JE Ohmite | 9 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 3kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | 700 μm | Pulse Withstanding | 3.8mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TAH20P200RJE Ohmite | 44 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | - | Tube | 2014 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 200Ohm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | - | - | 20W | - | - | Encapsulated | FIXED RESISTOR | - | - | - | 5.34mm | - | - | 5.08mm | 1.4 mm | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AY39GKE Ohmite | 16 |
| Datasheet | 26 Weeks | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 0.984Lx0.827W 25.00mmx21.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | 3.9Ohm | Matte Tin (Sn) | - | - | Ceramic | - | - | - | 4.5W | 650V | - | 4.5W | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 22.5mm | 4.7mm | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAH20P39R0JE Ohmite | 15 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | - | Tube | 2014 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 39Ohm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | - | - | 20W | - | - | Encapsulated | FIXED RESISTOR | - | - | - | 5.34mm | - | - | 5.08mm | 1.4 mm | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAH20P2R00JE Ohmite | 15 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | - | Tube | 2014 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 2Ohm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | 20W | - | - | 20W | - | - | Encapsulated | FIXED RESISTOR | - | - | - | 5.34mm | - | - | 5.08mm | 1.4 mm | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAH20P2K70JE Ohmite | 10 |
| Datasheet | 18 Weeks | - | TO-220-2 | - | - | - | TO-220 | - | - | - | Tube | 2012 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 2.7kOhms | - | - | - | Thick Film | 20W | - | - | 20W | 350V | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | 10.414mm | 3.175mm | 3.44mm | - | ROHS3 Compliant | Lead Free | ||
![]() 92J10R Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | Ceramic | 85V | - | Bulk | 2003 | 90 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 2.25W | 85V | - | 2.25W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AY121KE Ohmite | 16 |
| Datasheet | 26 Weeks | - | Radial | - | - | - | - | - | 2kV | -55°C~150°C | Bulk | 2012 | PulsEater® A | 0.984Lx0.827W 25.00mmx21.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 120Ohm | - | - | - | Ceramic | - | - | - | 4.5W | 650V | - | 4.5W | - | - | - | - | - | - | - | 22.5mm | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.102 28.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM204031006FE Ohmite | 13 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2004 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | 100MOhm | - | - | - | Thick Film | - | - | - | 2W | 10kV | - | 2W | 22.86mm | 2.54mm | - | - | - | - | - | 22.86mm | - | - | - | 813 μm | Non-Inductive | - | 14.99mm | 0.590 14.99mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WLBR050FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | - | 50mV | - | Bulk | 2012 | WL | 0.130Diax0.276L 3.30mmx7.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 50mOhm | - | 175°C | -25°C | Wirewound | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 600 μm | Current Sense, Moisture Resistant | 3.3mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ML2003FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Tape & Reel (TR) | - | Metal Devil® ML | 0.118Diax0.354L 3.00mmx9.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 200kOhm | - | 155°C | 70°C | Metal Film | 0.5W 1/2W | - | - | 500mW | 700V | TR | 500mW | - | - | Epoxy Coated | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | 3mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 25J13K5 Ohmite | 22 |
| Datasheet | 11 Weeks | - | Axial | - | - | - | - | - | - | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 13.5kOhm | - | - | - | Wirewound | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 23J2K5E Ohmite | 36 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 2.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45F7K5E Ohmite | 31 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | 460V | - | Bulk | 2011 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA025PW5R10JE Ohmite | 134 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~180°C | Bulk | 2010 | Power Chip® TA | 2.220Lx0.240W 56.39mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±100ppm/°C | 5.1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.29.00.00 | 25W | 350V | - | 25W | 48.3mm | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 500V | - | - | - | - | 30.2006mm | 1.189 30.21mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOX200001105JE Ohmite | 182 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | WIRE | - | - | - | 500V | -55°C~155°C | Bulk | 2015 | Mini-Mox | 0.087Diax0.256L 2.20mmx6.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100ppm/°C | 11MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | 0.25W 1/4W | PRECISION | - | 250mW | - | - | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 30mm | - | - | 600 μm | High Voltage, Moisture Resistant | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35J18RE Ohmite | 3029 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 460V | - | Bulk | 2010 | 30 | 0.343Diax1.000L 8.70mmx25.40mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 18Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | Tubular | FIXED RESISTOR | unknown | - | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |