- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Maximum Voltage Rating (V) | Mfr | Mounting | Operating Temperature (Max.) | Package | Package Shape | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Wire/Cable Gauge | Features | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27J100 Ohmite | In Stock | - | Datasheet | 11 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | 20 | 0.394Diax1.264L 10.00mmx32.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | - | - | - | 7W | - | - | All-Welded | FIXED RESISTOR | - | - | 7W | - | 38.1mm | 450V | - | - | 0.813 mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TWW10J20RE Ohmite | 4955 |
| Datasheet | 27 Weeks | - | Radial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | -55°C~275°C | Bulk | 2014 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 20Ohm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | - | - | Rectangular | FIXED RESISTOR | - | - | - | 5mm | - | - | - | - | - | 4935 | - | - | Flame Proof, Safety | - | - | - | 51.0032mm | 2.008 51.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TCH35P330RJE Ohmite | 20 |
| Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | - | 330Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 35W | 350V | - | 35W | 5.33mm | 4.82mm | Rectangular | FIXED RESISTOR | - | - | - | 4.83mm | 13.7mm | - | - | 5.08mm | 860 μm | 4017 | - | - | Moisture Resistant | - | - | - | 15.0114mm | 0.591 15.00mm | - | - | 1.397mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TUW10J3R0E Ohmite | 24 |
| Datasheet | 27 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.929L 10.00mmx9.00mmx49.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 3Ohm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | - | - | Flameproof | FIXED RESISTOR | - | - | - | - | 35mm | - | - | - | 0.8 mm | - | 70°C | - | Flame Proof, Safety | - | - | - | 9mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21J1K3 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2 | Vitreous Enamel | EAR99 | No | Yes | 0.64 | 38.1 | Not Required(mm) | 75 | Ohmite | Through Hole | - | Bulk | Cylindrical | 1(W) | Not Required(mm) | 4 | Active | 1.3K | ±30 | 25 TO 350 | 25 to 350 | Not Formed | 5% | - | - | - | - | * | - | 5% | - | - | Unconfirmed | - | - | - | - | ±30(ppm/°C) | Wirewound | 1300(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | Not Required | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | 1 | 10.7 | - | - | - | - | - | - | Not Required(mm) | - | RoHS non-compliant | - | ||
![]() 41F3R0 Ohmite | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Bulk | 2014 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | - | 3Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | - | - | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | - | - | 24 AWG | - | - | - | 3.2mm | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() WHC5R0FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2014 | WH | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±50ppm/°C | - | 5Ohm | Tin (Sn) | - | - | Wirewound | - | PRECISION | - | 2W | - | - | 2W | - | - | Epoxy Molded | FIXED RESISTOR | - | - | 2W | - | - | - | - | - | 800 μm | - | - | - | - | - | - | 4.57mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD22GJE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 2.2Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | 600μm | - | - | - | - | 600 μm | - | - | - | Pulse Withstanding | - | - | 2.5mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM104031007JE Ohmite | 99 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 25 ppm/°C | - | 1GOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | - | 1.5W | 10kV | - | 1.5W | 22.86mm | 2.54mm | Epoxy Coating | FIXED RESISTOR | - | - | - | 22.86mm | - | - | - | - | 813 μm | - | - | - | Non-Inductive | - | - | - | 8.64mm | 0.340 8.64mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 45F225E Ohmite | 45 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460V | - | Bulk | 2014 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 225Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TWW3J5R6E Ohmite | 22 |
| Datasheet | 27 Weeks | Through Hole | Radial | - | - | - | 2 | Radial Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±400ppm/°C | - | 5.6Ohms | - | 275°C | -55°C | Wirewound | 3W | - | - | 3W | 250V | - | 3W | 5mm | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | 26.0096mm | 1.024 26.00mm | 12.4968mm | 8.9916mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B12J4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625V | - | Bulk | 2012 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 4kOhm | - | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 7.94mm | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 80F301 Ohmite | 279 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 301Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | 10W | PRECISION | - | - | - | - | - | - | - | All-Welded | FIXED RESISTOR | - | - | 10W | - | 38.1mm | 1000V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() R5J120 Ohmite | 44 |
| Datasheet | 10 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | PC-58 | 0.625Lx0.344W 15.88mmx8.74mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 120Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 5.25W | - | - | 5W | 12.7mm | - | - | FIXED RESISTOR | - | - | - | - | - | 187V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | 13.1064mm | 0.516 13.11mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OF621JE Ohmite | 13 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 620Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 700V | Bulk | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | 700 μm | - | - | - | Pulse Withstanding | - | - | 3.8mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 55J500E Ohmite | 2383 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±30ppm/°C | - | 500Ohm | - | - | - | Wirewound | - | - | - | 5W | 200V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM108035007FE Ohmite | 573 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kV | -55°C~110°C | Bulk | 2011 | Slim-Mox | 2.080Lx0.100W 52.83mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | - | 5GOhm | - | - | - | Thick Film | - | - | - | 2W | 15kV | - | 2.5W | 48.26mm | - | - | - | - | - | - | 48.26mm | - | - | - | - | 813 μm | - | - | - | Non-Inductive | - | - | - | 8.636mm | 0.340 8.64mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TWM7J1K0E Ohmite | 28 |
| Datasheet | 27 Weeks | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2011 | TWM | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±350ppm/°C | - | 1kOhm | - | - | - | Metal Oxide Film | - | - | - | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 91J39R Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Bulk | 2008 | 90 | 0.142Diax0.453L 3.60mmx11.50mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | - | 39Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38mm | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 3.6mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 55J25RE Ohmite | 3354 |
| Datasheet | 9 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | 50 | 0.315Diax0.827L 8.00mmx21.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | - | ±50ppm/°C | - | 25Ohm | - | - | - | Wirewound | - | - | - | 5W | 200V | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |