- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA810PW24R0J Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Radial | WIRE | - | - | -55°C~180°C | Bulk | 2009 | Power Chip® TA | 1.085Lx0.240W 27.56mmx6.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 24Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.21.00.90 | 10W | - | - | 10W | 20.32mm | - | - | FIXED RESISTOR | - | - | - | - | 500V | - | - | - | 25.908mm | 1.020 25.91mm | - | - | Non-RoHS Compliant | - | ||
![]() 610FPR015E Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Radial | WIRE | - | - | -55°C~275°C | Bulk | 2007 | 60 | 1.100Lx0.200W 27.94mmx5.08mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | Axial | EAR99 | ±50ppm/°C | 15mOhm | Tin (Sn) | - | - | Metal Element | - | - | - | 1W | - | - | 1W | - | - | - | FIXED RESISTOR | - | 1W | - | - | - | - | Current Sense, Non-Inductive | 5.08mm | 5.461mm | 0.215 5.46mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AZ271KE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Radial | - | - | 2.5kV | -55°C~150°C | Bulk | 2014 | PulsEater® A | 1.181Lx1.024W 30.00mmx26.00mm | ±10% | - | - | Active | 1 (Unlimited) | 4 | - | - | 100 ppm/°C | 270Ohm | - | - | - | Ceramic | - | - | - | 5.5W | 650V | - | 5.5W | - | - | - | - | - | - | 27mm | - | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | - | 26.0096mm | 1.024 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() AV390KE Ohmite | In Stock | - | Datasheet | 26 Weeks | Through Hole | Radial | WIRE | - | 1kV | -55°C~150°C | Bulk | 2011 | PulsEater® A | 0.591Lx0.512W 15.00mmx13.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | 39Ohm | - | - | - | Ceramic | - | - | - | 2W | - | - | 2W | 12.5mm | - | Epoxy Coating | FIXED RESISTOR | - | 2W | 12.5mm | 4.7mm | - | - | Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety | 13mm | 21.9964mm | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() 15FR005 Ohmite | In Stock | - | Datasheet | 13 Weeks | Through Hole | Axial | WIRE | - | 100mV | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | 5mOhm | Tin/Lead (Sn/Pb) | - | - | Metal Element | - | - | - | 5W | 1kV | - | 5W | - | - | Cylindrical | FIXED RESISTOR | - | 5W | - | 39.7mm | - | - | Current Sense, Non-Inductive | 8.64mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() B12KR50E Ohmite | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial | - | 350°C | 625V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 500mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 90J150E Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | - | - | Bulk | 2011 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | - | All-Welded | FIXED RESISTOR | 41V | - | - | 38.1mm | 1080V | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() OL1815E-R52 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | - | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 180Ohm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | - | Cylindrical | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() OL3625E-R52 Ohmite | In Stock | - | Datasheet | 25 Weeks | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | 2014 | Little Rebel® OL | 0.118Diax0.354L 3.00mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -450ppm/°C | 3.6kOhm | - | 155°C | -70°C | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | - | Cylindrical | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() TEH70M680RJE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-2 | FLAT | - | 500V | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±50ppm/°C | 680Ohm | Tin (Sn) | 150°C | -25°C | Thick Film | - | - | - | 70W | 500V | - | 70W | 10.82mm | 5.08mm | - | FIXED RESISTOR | - | - | 10.82mm | 20.3mm | - | 1.22 mm | Moisture Resistant, Non-Inductive | - | 21.082mm | 0.830 21.08mm | 5.08mm | Unknown | RoHS Compliant | Lead Free | ||
![]() OD154JE Ohmite | In Stock | - | Datasheet | 19 Weeks | Through Hole | Axial | WIRE | - | 250V | - | Strip | 2012 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 150kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 500V | BULK | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | 600μm | - | - | 600 μm | Pulse Withstanding | 2.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MJ2801FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | WIRE | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.8kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | - | 125mW | 400V | TR | 125mW | - | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | 1.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() MK1401FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | WIRE | - | 250V | - | Tape & Reel (TR) | - | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 1.4kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | - | 250mW | 500V | TR | 250mW | - | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() MK3321FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | WIRE | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 3.32kOhm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | - | 250mW | 500V | TR | 250mW | - | - | Epoxy Coated | FIXED RESISTOR | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() MK21R5FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | 250V | - | Tape & Reel (TR) | 2015 | Metal Devil® MK | 0.098Diax0.268L 2.50mmx6.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 21.5Ohm | - | 155°C | 70°C | Metal Film | 0.25W 1/4W | - | - | 250mW | 500V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() ML2490FE-R52 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | WIRE | - | 350V | - | Tape & Reel (TR) | - | Metal Devil® ML | 0.118Diax0.354L 3.00mmx9.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 249Ohm | - | 155°C | 70°C | Metal Film | 0.5W 1/2W | - | - | 500mW | 700V | TR | 500mW | - | - | Epoxy Coated | FIXED RESISTOR | - | 0.5W | - | - | - | - | - | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() MM7502FE-R58 Ohmite | In Stock | - | Datasheet | - | Through Hole | Axial | WIRE | - | 500V | - | Tape & Reel (TR) | 2015 | Metal Devil® MM | 0.197Diax0.472L 5.00mmx12.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 75kOhm | - | 155°C | 70°C | Metal Film | - | - | - | 1W | 1kV | TR | 1W | - | - | Epoxy Coated | FIXED RESISTOR | - | 1W | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() MJ1132FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 11.3kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | - | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() MJ1962FE-R52 Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | Axial | - | - | 200V | - | Tape & Reel (TR) | 2015 | Metal Devil® MJ | 0.073Diax0.138L 1.85mmx3.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 19.6kOhm | - | 155°C | 70°C | Metal Film | 0.125W 1/8W | - | - | 125mW | 400V | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | 1.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() WNCR75FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Through Hole | Axial | - | - | - | -55°C~150°C | Bulk | 2012 | WN | 0.180Diax0.449L 4.57mmx11.40mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±90ppm/°C | 750mOhm | Tin (Sn) | - | - | Wirewound | - | - | - | 2W | - | - | 2W | - | - | Epoxy Molded | FIXED RESISTOR | - | 2W | - | - | - | 0.8 mm | Non-Inductive | - | - | - | - | Unknown | ROHS3 Compliant | - |