- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Wire/Cable Gauge | Product Type | Wire/Cable Diameter | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM102024503F Ohmite | 118 |
| - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | Ohmite | - | PCB Mount | Bulk | Active | - | - | - | - | - | - | -55°C ~ 180°C | - | - | Slim-Mox | 0.500" L x 0.070" W (12.70mm x 1.78mm) | ±1% | - | - | - | - | 2 | - | 50ppm/°C | - | 450 kOhms | - | - | - | Thick Film | 1.5W | - | Resistors | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.250" (6.35mm) | - | - | - | - | - | ||
![]() SM102033335FE Ohmite | In Stock | - | - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 0.580" L x 0.100" W (14.73mm x 2.54mm) | ±1% | - | - | - | - | 2 | - | 50ppm/°C | - | 33.3 MOhms | - | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.340" (8.64mm) | - | - | - | - | - | ||
![]() VP25K1000 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OY101KE Ohmite | 1257 | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | - | 100Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | Cylindrical | FIXED RESISTOR | - | 400V | 2W | 38mm | - | - | 800 μm | - | - | 787.4 μm | - | - | Moisture Resistant, Pulse Withstanding | - | 7mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MOX-400221004FE Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.140" Dia x 0.510" L (3.56mm x 12.95mm) | ±1% | - | - | - | - | 2 | - | ±25ppm/°C | - | 1 MOhms | - | - | - | Thick Film | 0.35W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | ||
![]() MOX95025004FVE Ohmite | 88 |
| Datasheet | 23 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60kV | - | -55°C~225°C | Bulk | 2011 | Super-Mox | 0.327Diax4.016L 8.30mmx102.00mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 5MOhm | Gold (Au) | - | - | Metal Oxide Film | - | - | - | 13.5W | 60kV | - | 13.5W | - | Tubular | FIXED RESISTOR | - | - | - | 35mm | - | - | - | - | - | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | 8.3mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OF511JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | Strip | 2006 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 510Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | 8533.10.00.60 | - | 500mW | 350V | Bulk | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 700 μm | - | - | - | - | - | Pulse Withstanding | - | 3.8mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ACS5S R8 K TR Ohmite | 68 |
| - | - | - | Axial | - | - | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 800 mOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | Axial | - | - | - | - | - | 0.8 mm | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 1R2 J TR Ohmite | 48 |
| - | - | - | Axial | - | - | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 1.2 Ohms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | Axial | - | - | - | - | - | 0.8 mm | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 470R J TR Ohmite | 129 |
| - | - | - | Axial | - | - | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | 0.033840 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 470 Ohms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | Axial | - | - | - | - | - | 0.8 mm | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() 43F1R0 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | - | 1Ohm | - | - | - | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | 20 AWG | - | - | - | - | - | - | 5.54mm | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 43J100E Ohmite | 5265 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 65766-180E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM408031204J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | + 110 C | - | - 55 C | PCB Mount | - | - | - | - | Slim-Mox | - | - | 20 kV | - | Bulk | - | Slim-Mox | - | 5 % | - | - | - | - | - | - | 25 PPM / C | Precision Thick Film Planar | 1.2 MOhms | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | Radial | - | - | - | - | 48.26 mm | 0.813 mm | - | - | - | - | Thick Film Resistors Leaded | - | - | - | 27.69 mm | - | 52.83 mm | 2.54 mm | - | - | - | ||
![]() 103A51K10B Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | -60°C ~ 150°C | - | - | - | 0.150" Dia x 0.300" L (3.81mm x 7.62mm) | ±0.1% | - | - | - | - | 2 | - | ±10ppm/°C | - | 51.1 kOhms | - | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM204031506KE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | Details | - | Slim-Mox | - | - | - | - | Bulk | - | Slim-Mox | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM101021001FTWI Ohmite | 253 |
| - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | -55°C ~ 180°C | - | - | Slim-Mox | 0.250" L x 0.070" W (6.35mm x 1.78mm) | ±1% | - | - | - | - | 2 | - | 50ppm/°C | - | 1 kOhms | - | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.250" (6.35mm) | - | - | - | - | - | ||
![]() MOX1125231247FE Ohmite | 53 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165" Dia x 1.270" L (4.19mm x 32.26mm) | ±1% | - | - | - | - | 2 | - | ±50ppm/°C | - | 1.24 GOhms | - | - | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | ||
![]() 45F6K8E Ohmite | 259 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460V | - | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 6.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | 38.1mm | - | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOX91021004FVE Ohmite | 1115 |
| Datasheet | 23 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15kV | - | -55°C~225°C | Bulk | 2005 | Super-Mox | 0.315Diax1.063L 8.00mmx27.00mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 1MOhm | Gold (Au) | - | - | Metal Oxide Film | - | - | - | 3.8W | 15kV | - | 3.8W | - | Tubular | FIXED RESISTOR | - | - | - | 35mm | - | - | 800 μm | - | - | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | 8mm | 27mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free |