- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Wire/Cable Diameter | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWM5J8K2E Ohmite | In Stock | - | Datasheet | 27 Weeks | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~275°C | Bulk | 2015 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | - | 8.2kOhm | - | - | - | Metal Oxide Film | - | - | - | - | 5W | 350V | - | 5W | - | 5mm | - | Rectangular | FIXED RESISTOR | - | - | 5W | 5mm | - | - | - | 4935 | - | - | - | - | - | Flame Proof, Safety | - | - | 26.0096mm | 1.024 26.00mm | - | - | 9mm | - | ROHS3 Compliant | Lead Free | ||
![]() OY272KE Ohmite | 4826 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | - | 2.7kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | - | - | Cylindrical | FIXED RESISTOR | - | - | 2W | - | 38mm | - | 800 μm | - | - | - | 787.4 μm | - | - | Moisture Resistant, Pulse Withstanding | - | 7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OF103JE Ohmite | In Stock | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 10kOhm | Matte Tin (Sn) | 130°C | 5°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | 500mW | 350V | Bulk | 500mW | - | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | 700μm | 34.3mm | - | 700 μm | - | 70°C | - | 736.6 μm | - | - | Pulse Withstanding | - | 3.8mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 15FR005E Ohmite | 34 |
| Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mV | - | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 100 ppm/°C | - | 5mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | - | 5W | 1kV | TR | 5W | - | - | - | Cylindrical | FIXED RESISTOR | - | - | 5W | - | 39.7mm | - | 50 μm | - | - | - | - | - | - | Current Sense, Non-Inductive | - | 8.4mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ACS5S 3R3 J TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.035274 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 3.3 Ohms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() OY392KE Ohmite | 345 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | - | 3.9kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | - | - | Cylindrical | FIXED RESISTOR | - | - | 2W | - | 38mm | - | 0.8 mm | - | - | - | 787.4 μm | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 42J250E Ohmite | 125 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 250Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | - | 2W | 100V | - | 2W | - | - | - | All-Welded | FIXED RESISTOR | - | - | 2W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OX473KE Ohmite | 891 | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~220°C | Bulk | 2004 | OX | 0.217Diax0.650L 5.50mmx16.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | - | 47kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | - | 1W | 300V | TR, 13 INCH | 1W | - | - | - | Cylindrical | FIXED RESISTOR | - | 300V | 1W | - | 38mm | - | 800 μm | - | - | - | 787.4 μm | - | - | Moisture Resistant, Pulse Withstanding | - | 5.5mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J20KE Ohmite | 408 | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 20kOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | 350°C | 25°C | Wirewound | - | - | - | - | 10W | 720V | - | 10W | - | - | - | All-Welded | FIXED RESISTOR | - | 4V | - | - | 38.1mm | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 10mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43J15RE Ohmite | 759 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | - | 3W | 200V | - | 3W | - | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 43J7R5E Ohmite | 12 |
| Datasheet | 14 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | - | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | - | 3W | 200V | - | 3W | - | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACS5S R2 K TR Ohmite | 28 |
| - | - | - | Axial | - | - | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 200 mOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 2K7 J TR Ohmite | 33 |
| - | - | - | Axial | - | - | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 2.7 kOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() CS3FR020E Ohmite | 801 |
| Datasheet | 18 Weeks | Through Hole | 4-SIP | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mV | - | -55°C~150°C | Bulk | 2006 | CS3 | 0.854Lx0.211W 21.70mmx5.35mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | ±60ppm/°C | - | 20mOhm | Tin/Silver (Sn/Ag) | - | - | Metal Element | - | NON-INDUCTIVE, PRECISION | - | - | 3W | - | - | 3W | - | - | 5.35mm | - | FIXED RESISTOR | - | - | 3W | 7.62mm | 8mm | - | 800 μm | 8521 | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | - | 16.4mm | 0.654 16.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM104035006FE Ohmite | 5240 |
| Datasheet | 11 Weeks | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kV | - | -55°C~110°C | Bulk | 2011 | Slim-Mox | 1.080Lx0.100W 27.43mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 25 ppm/°C | - | 500MOhm | - | - | - | Thick Film | - | - | - | - | 1.5W | 10kV | - | 1.5W | - | - | 2.54mm | - | - | - | - | - | 22.86mm | 33mm | - | 813 μm | - | - | - | - | - | - | Non-Inductive | - | - | 8.64mm | 0.340 8.64mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TEH70M2K00JE Ohmite | In Stock | - | Datasheet | - | Through Hole | TO-247-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | Bulk | 2007 | TEH70 | 0.626Lx0.200W 15.90mmx5.08mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±50ppm/°C | - | 2kOhm | Tin (Sn) | 150°C | -25°C | Thick Film | - | - | - | - | 70W | 500V | - | 70W | - | 10.82mm | - | - | FIXED RESISTOR | - | - | - | - | 20.3mm | - | 0.64 mm | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 21.082mm | 0.830 21.08mm | - | - | 5.08mm | Unknown | RoHS Compliant | Lead Free | ||
![]() 43J350E Ohmite | 24 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 350Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | - | 3W | 200V | - | 3W | - | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OY103KE Ohmite | 196 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | - | 10kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | - | - | Cylindrical | FIXED RESISTOR | - | 400V | 2W | - | 38mm | - | 800 μm | - | - | - | 787.4 μm | - | - | Moisture Resistant, Pulse Withstanding | - | 7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM103039884FE Ohmite | In Stock | - | - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 0.830" L x 0.100" W (21.08mm x 2.54mm) | ±1% | - | - | - | - | 2 | - | - | 50ppm/°C | - | 9.88 MOhms | - | - | - | Thick Film | 1.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.340" (8.64mm) | - | - | - | - | - | - | ||
![]() WNER50FET Ohmite | 3719 |
| Datasheet | 18 Weeks | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 2.920001g | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Cut Tape (CT) | 2005 | WN | 0.295Diax0.787L 7.50mmx20.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±90ppm/°C | - | 500mOhm | Tin (Sn) | - | - | Wirewound | - | - | - | - | 5W | - | TR, 11 INCH | 5W | - | - | - | - | FIXED RESISTOR | - | - | 5W | - | - | - | 1 mm | - | - | - | - | - | - | Non-Inductive | - | 7.5mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - |