- Data Input Mode
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- Multiplexed Display Capability
- Number of Functions
- Number of Segments
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
OKI Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Seated Height-Max | Input Characteristics | Interface IC Type | fmax-Min | Supply Voltage1-Nom | Number of Segments | Multiplexed Display Capability | Display Mode | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSM5299AGS-BK OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | 100 | OKI ELECTRIC INDUSTRY CO LTD | 85 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | QFP | 5.5 V | 4.5 V | 5 V | EAR99 | SELECTABLE DISPLAY DUTY RATIO 1/64 TO 1/256 | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | OTHER | - | TOTEM-POLE | 2.5 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | 3.4 MHz | - | 80 | NO | DOT MATRIX | PARALLEL | 8 V | 28 V | 20 mm | 14 mm | ||
![]() MSM6778BAV-Z-01 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | 139 | OKI ELECTRIC INDUSTRY CO LTD | 75 °C | -20 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Transferred | DIE | 5.5 V | 2.7 V | 3 V | EAR99 | - | 8542.39.00.01 | UPPER | NO LEAD | 1 | - | unknown | 139 | R-XUUC-N139 | Not Qualified | COMMERCIAL EXTENDED | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | 1 MHz | - | 120 | NO | DOT MATRIX | SERIAL | 18 V | 28 V | - | - | ||
![]() MSM6660-01GS-BK OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | 80 | OKI ELECTRIC INDUSTRY CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP80,.75X1,32 | RECTANGULAR | FLATPACK | Obsolete | QFP | 6 V | 4 V | 5 V | EAR99 | SELECTABLE DISPLAY DUTY RATIO 1/2 TO 1/3 | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | INDUSTRIAL | - | TOTEM-POLE | 2.5 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | 2 MHz | - | 65 | NO | DOT MATRIX | SERIAL | - | - | 20 mm | 14 mm | ||
![]() MSC1162GS-BK OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | 60 | OKI ELECTRIC INDUSTRY CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | SSOP60,.75 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | 5.5 V | 4.5 V | 5 V | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | unknown | 60 | R-PDSO-G60 | Not Qualified | INDUSTRIAL | - | - | 2.65 mm | - | LED DISPLAY DRIVER | 4 MHz | - | 40 | NO | SEGMENT | SERIAL | 10 V | 65 V | 20 mm | 14 mm | ||
![]() MSM6598GS-K OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | 100 | OKI ELECTRIC INDUSTRY CO LTD | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | 5.5 V | 4.5 V | 5 V | EAR99 | SELECTABLE DISPLAY DUTY RATIO 1/64 TO 1/256 | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL EXTENDED | 0.1 mA | TOTEM-POLE | 2.5 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | 1 MHz | - | 80 | NO | DOT MATRIX | SERIAL | - | - | 20 mm | 14 mm | ||
![]() ML9213GP OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | 80 | OKI ELECTRIC INDUSTRY CO LTD | 105 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | 5.5 V | 4.5 V | 5 V | EAR99 | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | INDUSTRIAL | - | - | 2.4 mm | - | VACUUM FLUORESCENT DISPLAY DRIVER | 4.4 MHz | 13 V | 56 | YES | - | SERIAL | 8 V | 18 V | 14 mm | 14 mm |