- Configuration
- HTS Code
- Ihs Manufacturer
- Number of Elements
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Forward Current-Max
- Isolation Voltage-Max
Attribute column
Manufacturer
OKI Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Isolation Voltage-Max | Input Trigger Current-Nom | Infrared Range | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCS33 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 70 °C | -20 °C | PLASTIC, DIP-8 | Obsolete | - | - | 8541.40.80.00 | - | unknown | COMMON CATHODE, 2 ELEMENTS WITH BUILT-IN RESISTOR | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | 1500 V | 15 mA | - | 350 V | ||
![]() OD121 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | ROUND | OKI ELECTRIC INDUSTRY CO LTD | 1 | 80 °C | -30 °C | - | Obsolete | GENERAL PURPOSE | WITH AMPLIFIER | 8541.40.80.00 | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 3.2 mm | - | - | - | YES | - | ||
![]() OCS30 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 70 °C | -20 °C | PLASTIC, DIP-8 | Obsolete | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | BRIDGE, 4 ELEMENTS WITH BUILT-IN RESISTOR | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | 1500 V | 25 mA | - | 350 V | ||
![]() OCS37 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | OKI ELECTRIC INDUSTRY CO LTD | 2 | 70 °C | -20 °C | PLASTIC, DIP-8 | Obsolete | - | - | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN RESISTOR | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | 1500 V | 11 mA | - | 350 V | ||
![]() OD125 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | ROUND | OKI ELECTRIC INDUSTRY CO LTD | 1 | 80 °C | -30 °C | METAL, TO-18, 4 PIN | Obsolete | GENERAL PURPOSE | WITH AMPLIFIER | 8541.40.80.00 | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 3.2 mm | - | - | - | YES | - | ||
![]() OCS31 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 70 °C | -20 °C | PLASTIC, DIP-8 | Obsolete | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | DUAL, SIMULTANEOUS OPERATION | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | 1500 V | 25 mA | - | 350 V | ||
![]() OCS40 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 70 °C | -20 °C | DIP-8 | Obsolete | - | - | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN TRANSISTOR AND RESISTOR | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | 1500 V | - | - | 350 V |