- Additional Feature
- Body Breadth
- Body Height
- Body Length or Diameter
- Built-in Feature
- Communication Standard
- Connection Type
- Data Rate
- Emitter/Detector Type
- Fiber Optic Device Type
- Fiber Type
- Ihs Manufacturer
Attribute column
Manufacturer
OKI Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Package Description | Package Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Data Rate | Sensitivity | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Return Loss-Min | Connection Type | Communication Standard | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Responsivity | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OF3241N-CTM546 OKI Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD9245N-LC OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | OKI ELECTRIC INDUSTRY CO LTD | BUTTERFLY | BUTTERFLY | Transferred | 3.5 V | 3.1 V | 3.3 V | e0 | TIN LEAD | OTHER VALUE FOR RESPONSIVITY: 0.9A/W | unknown | 26.25 mm | 8 mm | 10000 Mbps | -19.5 dBm | SMF | RECEIVER | AMPLIFIER | 1435 nm | PIN PHOTODIODE | -27 dB | LC CONNECTOR | OC-192, SDH, SONET, STM-64 | 1620 nm | 1250 nm | DIGITAL | 0.85 A/W | 2.95 mm |