- Configuration
- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Isolation Voltage-Max
- Number of Elements
- On-State Current-Max
- On-state Resistance-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Part Life Cycle Code
Attribute column
Manufacturer
OKI Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCM200 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 1.5 Ω | 85 °C | -20 °C | - | Obsolete | BI-DIRECTIONAL, UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | 0.4 A | 1500 V | ||
![]() OCMS236DP OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 24 Ω | 85 °C | -40 °C | PLASTIC, SOP, 6 PIN | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.14 A | 1500 V | ||
![]() OCMS236 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 24 Ω | 85 °C | -40 °C | PLASTIC, SOP, 6 PIN | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.12 A | 1500 V | ||
![]() OCM205 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 40 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.08 A | 4000 V | ||
![]() OCM210 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 2 Ω | 85 °C | -20 °C | - | Obsolete | BI-DIRECTIONAL, UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | 0.35 A | 1500 V | ||
![]() OCM226 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 10 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.2 A | 1500 V | ||
![]() OCM220 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 4 Ω | 85 °C | -20 °C | - | Obsolete | BI-DIRECTIONAL, UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | 0.25 A | 1500 V | ||
![]() OCM104 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 20 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.1 A | 1500 V | ||
![]() OCM207 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 3 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.35 A | 4000 V | ||
![]() OCM236 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 24 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.14 A | 1500 V | ||
![]() OCM409 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 5 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.2 A | 4000 V | ||
![]() OCM419 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 7 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.15 A | 4000 V | ||
![]() OCM112 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 1 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.45 A | 1500 V | ||
![]() OCM240 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 12.5 Ω | 85 °C | -20 °C | - | Obsolete | BI-DIRECTIONAL, UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | 0.15 A | 1500 V | ||
![]() OCM105 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 20 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.1 A | 4000 V | ||
![]() OCM216 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 4 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.3 A | 1500 V | ||
![]() OCM215 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 90 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.05 A | 4000 V | ||
![]() OCM140 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 6.2 Ω | 85 °C | -20 °C | - | Obsolete | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | 0.2 A | 1500 V | ||
![]() OCM122 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 2 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.35 A | 1500 V | ||
![]() OCMS246 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 33 Ω | 85 °C | -40 °C | PLASTIC, SOP, 6 PIN | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.1 A | 1500 V |