- Configuration
- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Isolation Voltage-Max
- Number of Elements
- On-State Current-Max
- On-state Resistance-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Part Life Cycle Code
Attribute column
Manufacturer
OKI Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCM417 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 4 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.2 A | 4000 V | ||
![]() OCM124 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 100 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.05 A | 1500 V | ||
![]() OCM114 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 45 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.07 A | 1500 V | ||
![]() OCM416 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 4 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.2 A | 1500 V | ||
![]() OCM145 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 450 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.02 A | 4000 V | ||
![]() OCM244 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 900 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.015 A | 1500 V | ||
![]() OCM241 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 12.5 Ω | 85 °C | -20 °C | - | Obsolete | BI-DIRECTIONAL, UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | 0.15 A | 4000 V | ||
![]() OCM429 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 16 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.1 A | 4000 V | ||
![]() OCM110 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 1 Ω | 85 °C | -20 °C | - | Obsolete | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | 0.45 A | 1500 V | ||
![]() OCM103 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 0.75 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.5 A | 4000 V | ||
![]() OCMS226 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 10 Ω | 85 °C | -40 °C | PLASTIC, SOP, 6 PIN | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.18 A | 1500 V | ||
![]() OCM438LD OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 35 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.05 A | 0.075 A | 1500 V | ||
![]() OCM123 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 2 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.35 A | 4000 V | ||
![]() OCM437 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 24 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.1 A | 4000 V | ||
![]() OCM407 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 3 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.25 A | 4000 V | ||
![]() OCM446 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 33 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.075 A | 1500 V | ||
![]() OCM100 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 0.75 Ω | 85 °C | -20 °C | - | Obsolete | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | 0.5 A | 1500 V |