- Breakdown Voltage-Max
- Breakdown Voltage-Min
- Breakdown Voltage-Nom
- Case Connection
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
Attribute column
Manufacturer
Omron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage-Nom | Current - Saturation (Isat) | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Current Rating (Amps) | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Lead Spacing | Configuration | Inductance | Leakage Current | Ripple Current | DC Resistance (DCR) | Diode Type | Case Connection | Q @ Freq | Product Type | ESR | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z6022 Omron | In Stock | - | - | - | - | NO | - | SILICON | 2 | Cornell Dubilier - CDE | 22 V | - | 0.18 | 500 | - | SEMITEC CORP | - | Cornell Dubilier | Z6022 | - | + 85 C | - | - 40 C | 1 | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | 2 W | - | AEC-Q200 | - | 5.17 | Details | - | 100 VDC | - | MouseReel | AVS | - | 20 % | - | EAR99 | SMT Aluminum Electrolytic Capacitors | - | 8541.10.00.50 | 22 uF | Capacitors | - | AVALANCHE | AXIAL | WIRE | - | - | unknown | 2 | SMD/SMT | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | 3.1 mm | SINGLE | - | 22 uA | 70 mA | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | Electrolytic Capacitors | 13.6 Ohms | 17.8 V | 18000 W | - | 19.8 V | 31.9 V | 24.2 V | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 8 mm | 10 mm | - | 10.2 mm | - | ||
![]() Z6120 Omron | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 120 V | - | - | - | - | SEMITEC CORP | - | - | Z6120 | - | - | - | - | 1 | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | 2 W | - | - | - | 5.19 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | AXIAL | WIRE | - | - | unknown | 2 | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | - | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | 97.2 V | 18000 W | - | 108 V | 173 V | 132 V | - | - | - | - | - | - | - | - | ||
![]() Z6039 Omron | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 39 V | - | - | - | - | STETRON INTERNATIONAL INC | - | - | Z6039 | - | - | - | - | 1 | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 2 W | - | - | NOT SPECIFIED | 5.72 | - | No | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | - | - | - | AXIAL | WIRE | - | NOT SPECIFIED | unknown | - | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | - | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | 31.6 V | 18200 W | 5 µA | 35.1 V | 73.1 V | 42.9 V | - | - | - | - | - | - | - | - | ||
![]() Z6056 Omron | In Stock | - | - | Through Hole | Axial | NO | Axial | SILICON | 2 | - | 51 V | 180mA | - | - | 29MHz | SEMITEC CORP | 1 kHz | SEMITEC Corporation | Z6056 | - | - | Central Technologies | - | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | 2 W | Active | - | - | 5.69 | - | - | - | -55°C ~ 150°C | - | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | - | EAR99 | Molded | - | 8541.10.00.50 | - | Transient Suppressors | 429 mA | AVALANCHE | AXIAL | WIRE | Shielded | - | unknown | 2 | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | - | SINGLE | 39 µH | - | - | 1.3Ohm Max | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 50 @ 2.5MHz | - | - | 43.6 V | 18000 W | - | 50.4 V | 80.5 V | 61.6 V | - | - | - | - | - | - | - | - | ||
![]() Z2033 Omron | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 33 V | - | - | - | - | SEMITEC CORP | - | SEMITEC Corporation | Z2033 | - | - | - | - | 1 | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | 1 W | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | Transient Suppressors | - | AVALANCHE | AXIAL | WIRE | - | - | unknown | 2 | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | - | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | 26.8 V | 6000 W | - | 29.7 V | 47.7 V | 36.3 V | - | - | - | - | - | - | - | - |