- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Non-rep Peak Rev Power Dis-Max
- Number of Elements
Attribute column
Manufacturer
Omron TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | Series | ECCN Code | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z6047 Omron | In Stock | - | - | NO | SILICON | 2 | 47 V | SEMITEC CORP | Greenlee | 07264 | - | 1 | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | 2 W | - | 5.69 | - | EAR99 | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | unknown | 2 | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 38.1 V | 18000 W | 42.3 V | 67.8 V | 51.7 V | ||
![]() Z6015 Omron | In Stock | - | - | NO | SILICON | 2 | - | CKE INC | HVCA & CKE | Z6015 | Vishay Sfernice | 1 | Box | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 3 W | Active | 5.69 | * | EAR99 | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | unknown | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 12.1 V | 1500 W | - | - | - |