- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Manufacturer Package Identifier | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Contact Materials | Mfr | Mounting | Product Status | RoHS | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Ambient Temperature Range High | Contact Location | Features | Product Length | Height | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2M-2615-1A Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | - | 26 | 1 | Receptacle | LOW PROFILE | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | Right Angle | 6.2mm | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100MOhm | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | 85°C | - | - | - | 3.1mm | 17.1mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-3315-1A Omron Electronics Inc-EMC Div | 15000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 33 | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | Right Angle | 6.2mm | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 20.6mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-4015-1A-R100 Omron Electronics Inc-EMC Div | 242 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | XF2M-4015-1A-R100 | Black | - | - | - | Copper Alloy | - | - | - | - | - | 50V | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | - | 40 | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 50mOhm | - | - | 500mA | - | - | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | 85°C | - | - | - | 3.1mm | 25mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2M-3415-1A Omron Electronics Inc-EMC Div | 10000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | - | 34 | 1 | Receptacle | LOW PROFILE | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | Right Angle | 6.2mm | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100MOhm | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 21.1mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-3515-1A Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | 1 | Receptacle | LOW PROFILE | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | Right Angle | 6.2mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100MOhm | 50V | 500mA | 250VAC V | - | 35 | 50V | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 21.6mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-1015-1A-R100 Omron Electronics Inc-EMC Div | 20 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 10 | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 10 | Right Angle | 5.9mm | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 50mOhm | - | 50V | 500mA | 250VAC V | - | - | - | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 9.1mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-1515-1B Omron Electronics Inc-EMC Div | 1288 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | 50V | - | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 15 | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 15 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2M45151AR100BYOMZ Omron | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | Copper Alloy | - | Surface Mount | - | Compliant | Solder | - | - | -30 to 85 °C | Tape & Reel | - | - | - | - | - | - | Solder | - | - | FFC/FPC Connector | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5000 mm | - | Right Angle | - | - | - | - | - | - | - | - | - | 54 POS | - | - | Socket | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.6 mm | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() XF2W-0815-1A Omron Electronics Inc-EMC Div | 1680 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Brown | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2W | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | 8 | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Right Angle | 3.5mm | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 0.043 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | 100mOhm | 50V | 500mA | 250VAC V | - | - | - | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | Dual | - | - | - | 6mm | 5.90μin 0.150μm | 6μin | 0.044 1.12mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2U-0415-3A Omron Electronics Inc-EMC Div | 30000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2U | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 4 | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | Right Angle | 3.5mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | 0.035 inch | - | - | Natural | - | BELLOWED TYPE | 60mOhm | - | 50V | 500mA | 250VAC V | Straight | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 4mm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | Unknown | RoHS Compliant | - | - | ||
![]() XF2U-1115-3A Omron Electronics Inc-EMC Div | 15000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2U | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | 11 | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | Right Angle | 3.5mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | 0.035 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 7.4mm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2M-3515-1A-R100 Omron Electronics Inc-EMC Div | 111 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | 50V | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 35 | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 35 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 50mOhm | - | - | - | - | - | - | - | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 22mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2B615531ABYOMZ Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XF2B-3945-31A Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2B | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 39 | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | Right Angle | 5.5mm | unknown | 200mA | UL | Gold | - | COMMERCIAL | 2 | - | - | STAGGERED | 0.047 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100000000Ohm | 50V | 200mA | - | - | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Straight | Rotary Lock, Backlock | - | - | - | - | - | 13.6mm | 5.90μin 0.150μm | - | 0.083 2.10mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-3015-1B Omron Electronics Inc-EMC Div | 50001 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | 50V | - | -30°C~85°C | Digi-Reel® | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 30 | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100MOhm | - | 500mA | - | - | - | 5.05kV | RECTANGULAR | 20 | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | Dual | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2L-1835-1A Omron Electronics Inc-EMC Div | 999 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Brown | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 18 | 1 | Receptacle | LOW PROFILE, ZIF | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Right Angle | 3.45mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Straight | Slide Lock | - | Bottom | Zero Insertion Force (ZIF) | - | - | 13.9mm | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2L-0425-1A Omron Electronics Inc-EMC Div | 6000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | - | 4 | 1 | Receptacle | LOW PROFILE, ZIF | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | Right Angle | 3.45mm | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | - | Straight | Slide Lock | - | Top | Zero Insertion Force (ZIF) | - | - | 6.9mm | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3M115151BR100BYOMZ Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | XF3M | - | - | Copper Alloy | Omron Electronics Inc-EMC Div | - | Active | - | - | - | 50V | -30°C ~ 85°C | - | - | XF3M | - | - | - | - | Solder | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039" (1.00mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Contacts, Top and Bottom | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | - | Flash | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() XF2J-2424-11A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 24 | 1 | Receptacle | LOW PROFILE, ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Straight | 2.95mm | - | 500mA | UL | Gold | - | COMMERCIAL | 2 | 500μm | - | STAGGERED | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | 50V | 500mA | 250VAC V | - | - | 50V | RECTANGULAR | 30 | FPC | - | Tapered | Slide Lock | - | Top | Zero Insertion Force (ZIF) | - | - | 16.5mm | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-3315-1A-R100 Omron Electronics Inc-EMC Div | 39 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | - | 33 | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 33 | Right Angle | 5.9mm | - | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 50mOhm | - | 50V | 500mA | 250VAC V | - | - | - | RECTANGULAR | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 20.6mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - |