- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2M18151AR100BYOMZ Omron | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XF2H-2115-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | - | Liquid Crystal Polymer (LCP) | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Cut Tape (CT) | 2001 | XF2H | - | - | Obsolete | Not Applicable | Solder | EAR99 | - | 21 | - | - | 1 | - | LOW PROFILE, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 21 | Right Angle | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.135 inch | FEMALE | 94V-0 | Natural | 0.265 inch | BELLOWED TYPE | 30mOhm | 100000000Ohm | - | 500mA | 250VAC V | - | - | 50V | RECTANGULAR | ZIF N | ZIF N | 20 | FPC | Straight | Rotary Lock, Backlock | - | Zero Insertion Force (ZIF) | 2mm | 14.6mm | 7.3mm | 78.7μin 2.00μm | 79μin | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2J-2424-12A-R100 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | GOLD (6) OVER NICKEL (79) | COPPER ALLOY | OMRON CORP | OMRON Corporation | XF2J-2424-12A-R100 | Obsolete | 5.81 | - | Yes | - | - | - | - | - | e4 | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XF2N-3215-3 Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Bulk | 2005 | XF2N | e4 | - | Obsolete | 2 (1 Year) | Solder | - | - | 32 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.020 0.50mm | 32 | Right Angle | - | - | 300mA | - | Gold | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | - | Solder Retention | - | - | - | 5.90μin 0.150μm | - | - | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-1825-1B Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2016 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 18 | - | - | unknown | - | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() XF2J142411AR100BYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | - | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Bulk | - | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | 85°C | -30°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3H-3155-31A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Digi-Reel® | 2006 | XF3H | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | Right Angle | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | 50mOhm | - | - | 200mA | - | - | - | 5.05kV | - | - | - | 20 | FPC | Tapered | Rotary Lock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2L10351ABYOMZ Omron | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() XF2L-1535-1A Omron Electronics Inc-EMC Div | 20000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 15 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | Right Angle | 3.45mm | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | 50V | 500mA | 250VAC V | - | - | 50V | RECTANGULAR | - | - | 20 | FPC | Straight | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 12.4mm | - | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2L-2125-1A Omron Electronics Inc-EMC Div | 1466 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 21 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 21 | Right Angle | 3.45mm | - | 500mA | UL | Gold | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | 50V | 500mA | 250VAC V | - | - | 50V | RECTANGULAR | - | - | 20 | FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 15.4mm | - | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2B-2545-31A Omron Electronics Inc-EMC Div | 1479 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2B | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 25 | - | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 25 | Right Angle | - | - | 200mA | UL | Gold | COMMERCIAL | 0.37 inch | 2 | 300μm | - | STAGGERED | 0.047 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | 200mA | - | - | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.083 2.10mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2L-1325-1A Omron Electronics Inc-EMC Div | 2712 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 13 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | Right Angle | 3.45mm | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 11.4mm | - | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3A-1255-41A Omron Electronics Inc-EMC Div | 9858 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3A | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 12 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 12 | Right Angle | 3.8mm | - | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | - | STAGGERED | 0.024 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 80mOhm | - | 50V | 200mA | 250VAC V | - | - | 50V | RECTANGULAR | - | - | 10 | FPC | Tapered | Rotary Lock, Backlock | Top | - | - | 5mm | - | 5.90μin 0.150μm | - | 0.023 0.59mm | 0.12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2L-0725-1A Omron Electronics Inc-EMC Div | 1136 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 7 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | Right Angle | - | - | 500mA | UL | Gold | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | 100mOhm | - | 500mA | - | - | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | - | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2B-3145-31A Omron Electronics Inc-EMC Div | 176 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2B | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | Right Angle | 5.5mm | - | 200mA | UL | Gold | COMMERCIAL | - | 2 | 300μm | - | STAGGERED | 0.047 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100000000Ohm | 50V | 200mA | - | - | - | 50V | RECTANGULAR | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | - | 11.2mm | - | 5.90μin 0.150μm | - | 0.083 2.10mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2B-2145-31A Omron Electronics Inc-EMC Div | 220 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2B | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 21 | - | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 21 | Right Angle | - | unknown | 200mA | UL | Gold | COMMERCIAL | - | 2 | 300μm | - | STAGGERED | 0.047 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | 200mA | - | - | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.083 2.10mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2L-1335-1A Omron Electronics Inc-EMC Div | 8870 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 13 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | Right Angle | 3.45mm | - | 500mA | UL | Gold | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | Straight | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 11.4mm | - | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3C-5145-41A Omron Electronics Inc-EMC Div | 9350 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3C | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 51 | - | - | 1 | Receptacle | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.010 0.25mm | 51 | Right Angle | 3.8mm | - | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | - | STAGGERED | 0.033 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 80mOhm | - | 50V | 200mA | 250VAC V | Flat | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | Dual | - | - | 14.5mm | - | 5.90μin 0.150μm | - | 0.033 0.84mm | 0.12mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2J-2224-11A Omron Electronics Inc-EMC Div | 15030 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | - | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 22 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | Straight | 2.95mm | unknown | 500mA | UL | Gold | COMMERCIAL | - | 2 | 500μm | - | STAGGERED | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | - | - | 30 | FPC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 15.5mm | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3C234541ABYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2017 | XF3C | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 23 | 85°C | -30°C | 1 | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | Right Angle | - | - | 200mA | - | Gold | - | - | - | - | 23 | - | - | - | - | Natural | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.033 0.84mm | 0.12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |