- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Materials | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2L-0425-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 4 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | - | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | - | - | - | - | - | - | 20 Cycles | - | RECTANGULAR | - | - | 30 | FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | 1.2mm | 6.9mm | 3.45mm | 78.7μin 2.00μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF3A085541ABYOMZ Omron | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 600 µm | - | Right Angle | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() XF2W-5015-1A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF2W | e4 | - | Obsolete | Not Applicable | Solder | EAR99 | - | 50 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.044 1.12mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2L-2625-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e3 | yes | Obsolete | Not Applicable | Solder | - | - | 26 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | Right Angle | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | SINGLE PRONG | 30mOhm | - | - | 500mA | - | - | - | 5.05kV | RECTANGULAR | ZIF N | ZIF N | 30 | FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | 1.2mm | 17.9mm | 3.45mm | 78.7μin 2.00μm | 80μin | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2M30151L Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold, Solder Plating | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | - | - | Obsolete | Not Applicable | Solder | - | - | 30 | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | - | Solder Plating | - | - | - | 500μm | 30 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | - | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2J082412AR100BYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | - | Black | Copper Alloy | - | 50V | -30°C~85°C | Bulk | - | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 85°C | -30°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2H-4515-1LW Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2003 | XF2H | - | - | Obsolete | Not Applicable | Solder | - | - | 45 | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | - | Tin Alloy | - | - | - | 500μm | 45 | - | - | - | - | Natural | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | 2mm | 26.6mm | 7.3mm | 78.7μin 2.00μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2H-2615-1LW Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2003 | XF2H | - | - | Obsolete | Not Applicable | Solder | - | - | 26 | - | - | 1 | - | LOW PROFILE, ROTARY LOCK | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 26 | - | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.25 inch | BELLOWED TYPE | 30mOhm | 100000000Ohm | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | 2mm | 17.1mm | 7.3mm | 78.7μin 2.00μm | 79μin | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF3E-9045-31AE Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF3E | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 90 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 90 | Straight | 4.3mm | - | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | - | - | 0.043 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | - | 50V | 200mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | 28.9mm | - | 5.90μin 0.150μm | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2J-2424-11A-R100 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | - | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 24 | 85°C | -30°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | - | - | 500mA | - | Gold | - | - | - | - | 24 | - | - | - | - | Natural | - | - | 30mOhm | - | - | 500mA | - | - | - | 5.05kV | - | - | - | 30 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 17mm | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-4025-1B Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2016 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 40 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | - | - | unknown | - | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() XF3C194541ABYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 111 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2011 | XF3C | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 19 | 85°C | -30°C | 1 | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | Right Angle | - | - | 200mA | - | Gold | - | - | - | - | 19 | - | - | - | - | Natural | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.033 0.84mm | 0.12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-0515-1B Omron Electronics Inc-EMC Div | 4850 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 5 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 5 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | 0.339 inch | 1 | - | - | RECTANGULAR | 0.079 inch | - | 94V-0 | Natural | 0.224 inch | - | - | 100MOhm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-0615-1B Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 6 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | 0.378 inch | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | DUAL PRONG | 50mOhm | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, Discrete Wire | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-0915-1B Omron Electronics Inc-EMC Div | 583 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 9 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-4515-1B Omron Electronics Inc-EMC Div | 50001 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 45 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-5015-1B Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Cut Tape (CT) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 50 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 50 | Right Angle | - | - | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | - | 100MOhm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-2015-1B Omron Electronics Inc-EMC Div | 1480 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Cut Tape (CT) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | 94V-0 | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100MOhm | - | 500mA | - | - | - | 5.05kV | RECTANGULAR | - | - | - | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-2915-1B Omron Electronics Inc-EMC Div | 972 |
| Datasheet | 7 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 29 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 29 | - | - | unknown | - | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() XF3H-2555-31AR Omron Electronics Inc-EMC Div | 2880 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF3H-AR | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 25 | Right Angle | 3.5mm | unknown | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | - | STAGGERED | 0.037 inch | - | - | Natural | - | BELLOWED TYPE | 80mOhm | 100MOhm | 50V | 200mA | - | - | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | Tapered | Rotary Lock | Bottom | - | - | 9mm | - | 5.90μin 0.150μm | - | 0.037 0.95mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |