- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF3M-1615-1B Omron Electronics Inc-EMC Div | 3350 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 16 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-3115-1B Omron Electronics Inc-EMC Div | 5420 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 31 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 31 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-2615-1B Omron Electronics Inc-EMC Div | 2074 |
| Datasheet | 15 Weeks | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 26 | - | - | unknown | - | UL | Gold | COMMERCIAL | 1.165 inch | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | DUAL PRONG | 50mOhm | 100000000Ohm | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XF3M-1115-1B Omron Electronics Inc-EMC Div | 227 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 11 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-1415-1B Omron Electronics Inc-EMC Div | 12320 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 14 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 14 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-3015-1B Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Digi-Reel® | 2004 | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 30 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | - | 50mOhm | 100MOhm | - | 500mA | - | 5.05kV | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-1015-1B Omron Electronics Inc-EMC Div | 3219 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 10 | Right Angle | - | - | 500mA | UL | Gold | COMMERCIAL | 0.535 inch | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | DUAL PRONG | 50mOhm | - | - | - | - | - | RECTANGULAR | 20 | FFC, Discrete Wire | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-2415-1B Omron Electronics Inc-EMC Div | 50001 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 24 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | - | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2B-6155-31A Omron Electronics Inc-EMC Div | 10000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2B | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 61 | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 61 | Right Angle | 5.5mm | - | 200mA | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.047 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100000000Ohm | 50V | 200mA | - | 50V | RECTANGULAR | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | 20.2mm | 5.90μin 0.150μm | 0.083 2.10mm | 0.20mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3M(1)-2215-1B Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 22 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | - | DUAL PRONG | 50mOhm | - | - | - | - | - | RECTANGULAR | 20 | FFC, Discrete Wire | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-1915-1B Omron Electronics Inc-EMC Div | 1330 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 19 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 19 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-3315-1B Omron Electronics Inc-EMC Div | 4939 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 33 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 33 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-6015-1B Omron Electronics Inc-EMC Div | 50001 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Cut Tape (CT) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 60 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 60 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100MOhm | - | 500mA | - | 5.05kV | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-4015-1B Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Cut Tape (CT) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 40 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100MOhm | - | 500mA | - | 5.05kV | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-3715-1B Omron Electronics Inc-EMC Div | 1233 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 37 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 37 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-0615-1B Omron Electronics Inc-EMC Div | 24000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 6 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-1215-1B Omron Electronics Inc-EMC Div | 50001 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Cut Tape (CT) | 2004 | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | Natural | - | - | 50mOhm | 100MOhm | - | 500mA | - | 5.05kV | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3B-3545-31A Omron Electronics Inc-EMC Div | 1033 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3B | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 35 | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 35 | Right Angle | 4.5mm | - | 200mA | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | FEMALE | 94V-0 | Natural | - | - | 80mOhm | - | 50V | 200mA | 250VAC V | 5.05kV | STAGGERED | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | 12.4mm | 5.90μin 0.150μm | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-0415-1B Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 4 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | Right Angle | - | - | 500mA | UL | Gold | COMMERCIAL | 0.299 inch | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | - | - | 50mOhm | 100MOhm | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3M(1)-0815-1B Omron Electronics Inc-EMC Div | 505 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 8 | - | - | unknown | 500mA | UL | Gold | COMMERCIAL | 0.457 inch | 1 | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | DUAL PRONG | 50mOhm | 100000000Ohm | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |