- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Current Rating | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2H-1415-1LW Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2003 | XF2H | - | Obsolete | Not Applicable | Solder | - | - | 14 | - | - | 1 | Female | LOW PROFILE, ROTARY LOCK | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 14 | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.25 inch | BELLOWED TYPE | 30mOhm | - | - | - | RECTANGULAR | ZIF N | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | 2mm | 11.1mm | 7.3mm | 78.7μin 2.00μm | 79μin | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2M45151L Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | - | Obsolete | Not Applicable | Solder | - | - | 45 | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Solder Plating | - | - | - | 500μm | 45 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | - | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2W26151AR100BYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | 50V | -30°C~85°C | Bulk | - | XF2W | - | Obsolete | 1 (Unlimited) | Solder | - | - | 26 | 85°C | -30°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 500mA | - | Gold | - | - | - | - | 26 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.044 1.12mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2R18154A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Brown | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2007 | XF2R | - | Obsolete | Not Applicable | Solder | - | - | 18 | 85°C | -30°C | 1 | - | - | - | - | - | - | - | - | - | 0.3A | 0.020 0.50mm | - | Right Angle | - | 300mA | - | Gold | - | - | - | 500μm | 18 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 20 | FPC | Tabbed | Rotary Lock, Backlock | - | Solder Retention | 5.5mm | 11mm | 900μm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2C-5155-41A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Bulk | 2004 | XF2C | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 51 | - | - | 1 | - | LOW PROFILE, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 51 | Right Angle | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | 80mOhm | - | 200mA | 5.05kV | - | - | 10 | FPC | Straight | Rotary Lock, Backlock | Top | - | - | - | - | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2C-2155-41A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Bulk | 2004 | XF2C | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | - | - | 1 | - | LOW PROFILE, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 21 | Right Angle | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | 80mOhm | - | 200mA | 5.05kV | - | - | 10 | FPC | Straight | Rotary Lock, Backlock | Top | - | - | - | - | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2H-1215-1LW Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2003 | XF2H | - | Obsolete | Not Applicable | Solder | - | - | 12 | - | - | 1 | - | LOW PROFILE, ROTARY LOCK | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 12 | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.25 inch | BELLOWED TYPE | 30mOhm | 100000000Ohm | - | - | RECTANGULAR | ZIF N | 20 | FPC | Straight | Rotary Lock, Backlock | - | - | 2mm | 10.1mm | 7.3mm | 78.7μin 2.00μm | 79μin | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2R34154A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Brown | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2007 | XF2R | e4 | Obsolete | Not Applicable | Solder | EAR99 | - | 34 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.020 0.50mm | 34 | Right Angle | unknown | 300mA | UL | Gold | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.035 inch | FEMALE | 94V-0 | Natural | - | - | 40mOhm | - | - | - | RECTANGULAR | - | 20 | FPC | Tabbed | Rotary Lock, Backlock | - | Solder Retention | 5.5mm | 19mm | 900μm | 5.90μin 0.150μm | 6μin | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2J242412AR100BYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | - | Black | Copper Alloy | 50V | -30°C~85°C | Bulk | 2015 | XF2J | - | Obsolete | 1 (Unlimited) | Solder | - | - | 24 | 85°C | -30°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 30 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2J282411AR100BYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | - | Black | Copper Alloy | 50V | -30°C~85°C | Bulk | - | XF2J | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | 85°C | -30°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 30 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-2015-1B Omron Electronics Inc-EMC Div | 2991 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 20 | Right Angle | unknown | 500mA | UL | Gold | COMMERCIAL | 0.929 inch | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | DUAL PRONG | 50mOhm | - | - | - | RECTANGULAR | - | - | FFC, Discrete Wire | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-1815-1B Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 18 | Right Angle | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-4115-1B Omron Electronics Inc-EMC Div | 1165 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 41 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 41 | Right Angle | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-3415-1B Omron Electronics Inc-EMC Div | 9858 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 34 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 34 | Right Angle | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-0815-1B Omron Electronics Inc-EMC Div | 24000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 8 | Right Angle | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-2815-1B-R100 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 28 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XF3M-2515-1B Omron Electronics Inc-EMC Div | 1672 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 25 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 25 | Right Angle | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-3215-1B Omron Electronics Inc-EMC Div | 50001 |
| Datasheet | 7 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 32 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 32 | - | unknown | - | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XF3M-2115-1B Omron Electronics Inc-EMC Div | 1356 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3M | e4 | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 21 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 21 | Right Angle | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-0915-1B Omron Electronics Inc-EMC Div | 2134 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 9 | - | unknown | - | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | Natural | 0.224 inch | DUAL PRONG | 50mOhm | 100000000Ohm | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - |