- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Ambient Temperature Range High | Contact Location | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2U-0815-3A Omron Electronics Inc-EMC Div | 63629 |
| Datasheet | 11 Weeks | Surface Mount, Through Hole | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2U | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 8 | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Straight | 3.4mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.035 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | 100mOhm | 50V | 500mA | 250VAC V | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | Dual | - | - | 6mm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2M-2415-1A-R100 Omron Electronics Inc-EMC Div | 605 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 24 | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 24 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 50mOhm | - | - | - | - | - | - | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 17mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2L-0535-1A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 5 | 1 | Female | LOW PROFILE, ZIF | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 5 | Right Angle | 3.45mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | 500mA | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Straight | Slide Lock | - | Bottom | Zero Insertion Force (ZIF) | - | 7.4mm | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2U-4015-3A Omron Electronics Inc-EMC Div | 12800 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2U | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 40 | 1 | Male | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | Right Angle | 3.5mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.035 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | - | 50V | 500mA | 250VAC V | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 22mm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2W-0915-1A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | 50V | -30°C~85°C | Cut Tape (CT) | 2006 | XF2W | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | Right Angle | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.256 inch | 1 | - | RECTANGULAR | 0.043 inch | FEMALE | - | Natural | - | BELLOWED TYPE | 60mOhm | - | - | - | - | - | - | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | 6μin | 0.044 1.12mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3H-3555-31A Omron Electronics Inc-EMC Div | 391 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2006 | XF3H | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 35 | 2 | - | LOW PROFILE | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 35 | Right Angle | - | - | 200mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | 50mOhm | - | - | 200mA | - | - | 5.05kV | - | 20 | FPC | Tapered | Rotary Lock | - | Bottom | - | - | - | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2W-5015-1AE Omron Electronics Inc-EMC Div | 904 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2W | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 50 | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.043 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | - | - | 500mA | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | 6μin | 0.044 1.12mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-8015-1BE Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 80 | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 80 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2W-4015-1A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | 50V | -30°C~85°C | Cut Tape (CT) | 2013 | XF2W | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 40 | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | 0.866 inch | 1 | - | RECTANGULAR | 0.043 inch | - | - | Natural | - | BELLOWED TYPE | 60mOhm | - | - | - | - | - | - | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | 6μin | 0.044 1.12mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2W-0715-1A Omron Electronics Inc-EMC Div | 3078 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | - | -30°C~85°C | Cut Tape (CT) | 2013 | XF2W | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 7 | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | Right Angle | 4.1mm | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.043 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | - | 50V | 500mA | 250VAC V | - | - | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 5.5mm | 5.90μin 0.150μm | 6μin | 0.044 1.12mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3H-1355-31AR Omron Electronics Inc-EMC Div | 7800 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF3H-AR | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 13 | 1 | Female | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 13 | Right Angle | 3.5mm | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | 0.037 inch | - | - | Natural | - | BELLOWED TYPE | 80mOhm | 100MOhm | 50V | 200mA | 250VAC V | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock | - | Bottom | - | - | 5.4mm | 5.90μin 0.150μm | - | 0.037 0.95mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2W-4515-1AE Omron Electronics Inc-EMC Div | 1716 | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | - | -30°C~85°C | Cut Tape (CT) | 2013 | XF2W | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 45 | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.043 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | - | 50V | 500mA | 250VAC V | - | - | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 24.5mm | 5.90μin 0.150μm | 6μin | 0.044 1.12mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2M-2415-1A Omron Electronics Inc-EMC Div | 10200 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 1 | Receptacle | LOW PROFILE | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Right Angle | 6.2mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100MOhm | 50V | 500mA | 250VAC V | 24 | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 16.1mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-2015-1A Omron Electronics Inc-EMC Div | 443 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 1 | Receptacle | LOW PROFILE | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | 6.2mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100MOhm | 50V | 500mA | 250VAC V | 20 | 5.05kV | RECTANGULAR | - | FPC | Tapered | Rotary Lock, Backlock | 85°C | - | - | 3.1mm | 14.1mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2U-3215-3A Omron Electronics Inc-EMC Div | 3013 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2U | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 32 | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | 0.709 inch | 1 | - | RECTANGULAR | 0.035 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | - | - | 500mA | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-0715-1B Omron Electronics Inc-EMC Div | 5216 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 7 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | Natural | 0.224 inch | DUAL PRONG | 50mOhm | 100000000Ohm | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3H-3955-31A Omron Electronics Inc-EMC Div | 2194 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF3H | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 39 | 2 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | Right Angle | 3.2mm | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | 50mOhm | - | 50V | 200mA | - | - | 5.05kV | - | 20 | FPC | Tapered | Rotary Lock | - | Bottom | - | - | 13.2mm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3H-3555-31AR Omron Electronics Inc-EMC Div | 2670 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2006 | XF3H-AR | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 35 | 1 | Female | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 35 | Right Angle | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.472 inch | 2 | - | STAGGERED | 0.037 inch | - | - | Natural | - | BELLOWED TYPE | 80mOhm | 100MOhm | - | 200mA | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock | - | Bottom | - | - | - | 5.90μin 0.150μm | - | 0.037 0.95mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2W-2415-1A Omron Electronics Inc-EMC Div | 50001 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2W | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 24 | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Right Angle | 4.1mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.043 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | - | 50V | 500mA | 250VAC V | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 14mm | 5.90μin 0.150μm | 6μin | 0.044 1.12mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-3015-1A Omron Electronics Inc-EMC Div | 30000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 1 | Receptacle | LOW PROFILE | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | 6.2mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100MOhm | 50V | 500mA | 250VAC V | 30 | 50V | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 19.1mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |