- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Body Orientation | Case material | Connections | Contact Materials | Contact Resistance Max | Content | CS | Factory colour | Manufacturer part # | Mounting Styles | Number of Contact Rows | Operating Temp Range | Packaging type | Pitch (mm) | Product Depth (mm) | RoHS | Termination Method | Total number of pins | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Features | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2J-202412A Omron Electronics Inc-EMC Div | 278 |
| Datasheet | - | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2013 | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | - | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | - | UL94 V-0 | - | - | - | ||
![]() XF2J-182412A Omron Electronics Inc-EMC Div | 834 |
| Datasheet | - | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2013 | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | - | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | - | UL94 V-0 | - | - | - | ||
![]() XF2J-062412A Omron Electronics Inc-EMC Div | 51354 |
| Datasheet | - | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2013 | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | - | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | - | UL94 V-0 | - | - | - | ||
![]() XF3M11151BR100 Omron Electronics Inc-EMC Div | 146 |
| Datasheet | 15 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Bulk | - | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Tapered | Rotary Lock, Backlock | Solder Retention | - | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XF3M120151BR100 Omron Electronics Inc-EMC Div | 117 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Bulk | - | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Tapered | Rotary Lock, Backlock | Solder Retention | - | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XF2J-1024-11A-R100 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | - | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | - | UL94 V-0 | - | - | - | ||
![]() XF3M115151BR100 Omron Electronics Inc-EMC Div | 155 |
| Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Bulk | - | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Tapered | Rotary Lock, Backlock | Solder Retention | - | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XF2J262411AR100BYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Bulk | - | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | - | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | - | UL94 V-0 | - | - | - | ||
![]() XF2J-1424-11 Omron Electronics Inc-EMC Div | 50 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | - | - | 1 | - | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | - | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | 2 | 500μm | - | STAGGERED | 0.116 inch | FEMALE | 94V-0 | Natural | 0.163 inch | - | - | 100000000Ohm | - | - | - | 2.3876 mm | RECTANGULAR | ZIF N | ZIF N | 30 | FPC | - | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | 4.15mm | 11.5mm | 3.4mm | 78.7μin 2.00μm | 80μin | 0.163 4.15mm | 0.30mm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF3M110151BR100 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Bulk | - | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Tapered | Rotary Lock, Backlock | Solder Retention | - | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XF2J-222412A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2013 | XF2J | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | - | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | - | - | - | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | - | UL94 V-0 | - | - | - | ||
![]() XF3M(1)-1015-1D-R100 Omron | In Stock | - | - | - | Tin | - | - | - | - | - | Right Angle | LCP, V0 according UL 94 | SMT | Copper Alloy | 50(mohm) | 1pc(s) | 1mm | Ecru | XF3M(1)-1015-1D-R100 | Surface Mount | 1 | -30C to 85C | Bag | 1(mm) | 6.4(mm) | - | Solder | 10 | - | 50VDC/50VAC | - | - | Reel | - | XF3M(1) | - | - | - | - | - | - | FFC/FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5(A) | - | - | + locking mechanism | 9(mm) | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | ||
![]() XF2W26151ABYOMZ Omron | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | Liquid Crystal Polymer, Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | - | 26 | 85 °C | -30 °C | 1 | - | - | - | - | - | - | - | - | - | - | 508 µm | - | Right Angle | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() XF2H-4015-1LW Omron Electronics Inc-EMC Div | 3000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Liquid Crystal Polymer (LCP) | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2003 | XF2H | - | - | Obsolete | Not Applicable | Solder | - | - | 40 | - | - | 1 | Female | LOW PROFILE, ROTARY LOCK | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | - | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.25 inch | BELLOWED TYPE | 30mOhm | 100000000Ohm | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | FPC | - | Straight | Rotary Lock, Backlock | - | - | 2mm | 24.1mm | 7.3mm | 78.7μin 2.00μm | 79μin | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF3M-1015-1D-R100 Omron | In Stock | - | - | - | Tin | - | - | - | - | - | Right Angle | LCP, V0 according UL 94 | SMT | Copper Alloy | 50(mohm) | 1pc(s) | 0.5mm | Ecru | XF3M-1015-1D-R100 | Surface Mount | 1 | -30C to 85C | Bag | 1(mm) | 6.7(mm) | - | Solder | 10 | - | 50VDC/50VAC | - | - | Reel | - | XF3M | - | - | - | - | - | - | XF3M-1015-1D-R100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5(A) | - | - | + locking mechanism | 9.1(mm) | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | ||
![]() XF2L-0825-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e3 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 8 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Right Angle | 3.45mm | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | SINGLE PRONG | 30mOhm | - | 50V | 500mA | 250VAC V | - | RECTANGULAR | ZIF N | ZIF N | 30 | FPC | - | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | - | 8.9mm | 3.45mm | 78.7μin 2.00μm | - | 0.047 1.20mm | 0.30mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2L-1325-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e3 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 13 | - | - | 1 | Female | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | - | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | SINGLE PRONG | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 30 | FPC | - | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | 1.2mm | 11.4mm | 3.45mm | 78.7μin 2.00μm | 80μin | 0.047 1.20mm | 0.30mm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2M30151AR500 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | - | XF2M | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.083 2.10mm | 0.30mm | - | UL94 V-0 | - | - | - | ||
![]() XF2M08151AR100 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 111 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2015 | XF2M | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.083 2.10mm | 0.30mm | - | UL94 V-0 | - | - | - | ||
![]() XF2W-6415-1AE-R100 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2W | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 64 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Horizontal | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | 5.90μin 0.150μm | - | 0.044 1.12mm | 0.30mm | - | UL94 V-0 | Non-RoHS Compliant | - | - |