- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2L-2125-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e3 | yes | Obsolete | Not Applicable | Solder | EAR99 | 21 | 1 | Female | LOW PROFILE, ZIF | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 21 | - | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | 1 | 500μm | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | SINGLE PRONG | - | - | - | - | 250VAC V | - | RECTANGULAR | ZIF N | ZIF N | 30 | FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 1.2mm | 15.4mm | 3.45mm | 78.7μin 2.00μm | 80μin | 0.047 1.20mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2J-1024-11 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Gold, Tin | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | 10 | 1 | - | LOW PROFILE, ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Straight | 2.95mm | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | 2 | 500μm | STAGGERED | - | FEMALE | 94V-0 | Natural | - | - | 30mOhm | - | 50V | 500mA | 250VAC V | 2.3876 mm | RECTANGULAR | ZIF N | ZIF N | 30 | FPC | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | 9.5mm | 3.4mm | 78.7μin 2.00μm | 80μin | 0.163 4.15mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2J-1824-11 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Gold, Tin | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | Black | Copper Alloy | - | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | 18 | 1 | - | LOW PROFILE, ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Straight | 2.95mm | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | 2 | 500μm | STAGGERED | - | FEMALE | 94V-0 | Natural | - | - | 30mOhm | - | 50V | 500mA | 250VAC V | 2.3876 mm | RECTANGULAR | ZIF N | ZIF N | 30 | FPC | Tapered | Slide Lock | Zero Insertion Force (ZIF) | - | 13.5mm | 3.4mm | 78.7μin 2.00μm | 80μin | 0.163 4.15mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2L-1535-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Brown | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e3 | yes | Obsolete | Not Applicable | Solder | EAR99 | 15 | 1 | - | LOW PROFILE, ZIF | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | unknown | 500mA | UL | Tin Alloy | COMMERCIAL | 1 | 500μm | RECTANGULAR | 0.047 inch | FEMALE | 94V-0 | Natural | 0.179 inch | SINGLE PRONG | - | 100000000Ohm | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 30 | FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 1.2mm | 12.4mm | 3.45mm | 78.7μin 2.00μm | 80μin | 0.047 1.20mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2N21153 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2N | e4 | - | Obsolete | Not Applicable | Solder | - | 21 | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.020 0.50mm | 21 | - | - | unknown | - | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Straight | Rotary Lock, Backlock | Solder Retention | - | - | - | 5.90μin 0.150μm | - | - | 0.20mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XF2M54151AHR100BYOMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | - | XF2M | - | - | Obsolete | 1 (Unlimited) | Solder | - | 54 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 5.90μin 0.150μm | - | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() XF2W-0615-1A-R100 Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Brown | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2012 | XF2W | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | 6 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Horizontal | - | unknown | - | - | Gold | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 5.90μin 0.150μm | - | 0.044 1.12mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | - | - |