- Contact Materials
- Pitch
- Series
- Housing Color
- Packaging
- Housing Material
- Mounting Type
- Current Rating
- Number of Positions
- Flammability Rating
- Termination
- Operating Temperature
Attribute column
Manufacturer
Omron FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Ambient Temperature Range High | Contact Location | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2M-4215-1A Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 42 | - | - | 1 | Female | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 42 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | 0.988 inch | 1 | 500μm | - | RECTANGULAR | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | 100mOhm | - | 500mA | - | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | Dual | - | - | - | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-4515-1A-R100 Omron Electronics Inc-EMC Div | 95 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 45 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 50mOhm | - | - | - | - | - | - | - | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 27mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2M-0815-1A Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 8 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 8 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 50mOhm | 100MOhm | - | 500mA | - | Flat Flex | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | 85°C | Side | - | 3.1mm | - | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-4215-1A-R100 Omron Electronics Inc-EMC Div | 219 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 42 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 42 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | Natural | - | BELLOWED TYPE | 50mOhm | - | - | - | - | - | - | - | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 26mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2L-3035-1A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 30 | - | - | 1 | Receptacle | LOW PROFILE, ZIF | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | 3.45mm | unknown | 500mA | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Straight | Slide Lock | - | Bottom | Zero Insertion Force (ZIF) | - | 19.9mm | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2J-1424-11A Omron Electronics Inc-EMC Div | 1658 | - | Datasheet | 51 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | - | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 14 | - | - | 1 | Receptacle | LOW PROFILE, ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | Straight | 2.95mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 2 | 500μm | - | STAGGERED | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 30 | FPC | Tapered | Slide Lock | - | Top | Zero Insertion Force (ZIF) | - | 11.5mm | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3Z-2555-31B Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 25 | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | Brown | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | 2015 | XF3Z | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Rotary Lock | - | - | Solder Retention | - | - | Flash | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2U-1415-3A Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2U | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 14 | - | - | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | Right Angle | 3.5mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.035 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 60mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 9mm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2C-2555-41A Omron Electronics Inc-EMC Div | 3000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2004 | XF2C | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | - | - | 2 | - | LOW PROFILE, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 25 | Right Angle | 4mm | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | 80mOhm | - | 50V | 200mA | - | - | - | 5.05kV | - | 10 | FPC | Straight | Rotary Lock, Backlock | - | Top | - | - | 9.4mm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2L07251ABYOMZ Omron | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() XF2J-2024-12A-R100 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | GOLD (6) OVER NICKEL (79) | COPPER ALLOY | OMRON CORP | OMRON Corporation | XF2J-2024-12A-R100 | Obsolete | 5.84 | - | Yes | - | - | - | - | - | e4 | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XF3M-1715-1B Omron Electronics Inc-EMC Div | 4526 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 17 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M(1)-1115-1B-R100 Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2006 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() XF3M-8015-1BE-R100 Omron Electronics Inc-EMC Div | 170 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | 80 | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() XF3M(1)-1115-1B Omron Electronics Inc-EMC Div | 2727 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 11 | - | - | unknown | - | UL | Gold | - | COMMERCIAL | 0.575 inch | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | DUAL PRONG | 50mOhm | 100000000Ohm | - | - | - | - | - | - | RECTANGULAR | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() XF2L-1935-1A Omron Electronics Inc-EMC Div | 10056 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | - | Copper Alloy | - | - | - | - | - | - | - | 50V | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 19 | - | - | 1 | - | LOW PROFILE, ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 19 | Right Angle | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.567 inch | 1 | 500μm | - | RECTANGULAR | 0.047 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | - | 500mA | - | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Straight | Slide Lock | - | Bottom | Zero Insertion Force (ZIF) | - | - | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3C-3545-41A Omron Electronics Inc-EMC Div | 2389 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF3C | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 35 | - | - | 1 | Receptacle | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.010 0.25mm | 35 | Right Angle | 3.8mm | - | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | - | STAGGERED | 0.033 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 80mOhm | - | 50V | 200mA | 250VAC V | Flat | - | 5.05kV | RECTANGULAR | 20 | FPC | Straight | Rotary Lock, Backlock | - | Dual | - | - | 10.5mm | 5.90μin 0.150μm | - | 0.033 0.84mm | 0.12mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() XF2L-2035-1A Omron Electronics Inc-EMC Div | 2036 | - | Datasheet | 51 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2L | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 20 | - | - | 1 | Receptacle | LOW PROFILE, ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | 3.45mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.047 inch | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | - | FPC | Straight | Slide Lock | - | Bottom | Zero Insertion Force (ZIF) | - | 14.9mm | 5.90μin 0.150μm | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2J-2024-11A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | - | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | XF2J | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | Receptacle | LOW PROFILE, ZIF | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Straight | 2.95mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 2 | 500μm | - | STAGGERED | - | - | 94V-0 | Natural | - | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 30 | FPC | Tapered | Slide Lock | - | Top | Zero Insertion Force (ZIF) | - | 14.5mm | 5.90μin 0.150μm | - | 0.163 4.15mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2W-6415-1AE Omron Electronics Inc-EMC Div | 8999 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Brown | - | Copper Alloy | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2W | e4 | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 64 | - | - | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 64 | Right Angle | 4.1mm | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.043 inch | FEMALE | 94V-0 | Natural | - | BELLOWED TYPE | 50mOhm | - | 50V | 500mA | 250VAC V | - | - | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | 34mm | 5.90μin 0.150μm | 6μin | 0.044 1.12mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |