- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Materials
- Factory Lead Time
- Brand
- Connector Type A
- Connector Type B
- Current Rating
Attribute column
Manufacturer
Omron Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Brand | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Maximum Voltage Rating | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Number of Ports | Cable Length | Wire/Cable Gauge | Contact Finish Termination | Max Voltage Rating (DC) | Insulator Color | Product Type | Connector Type A | Connector Type B | Current Rating (Max) | Number of Cores | Terminal Length | Product Category | Length | Plating Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1652619 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | PHOENIX CONTACT GMBH & CO KG | - | - | 1652619 | - | - | - | - | - | - | - | - | Active | - | 2.23 | - | Yes | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS3F-M8PUR4A10M Omron | In Stock | - | - | 14 Weeks | Gold | - | 4 | - | - | - | - | - | Omron Automation and Safety | PUR | - | Copper Alloy | 1 | OMRON CORP | PUR | - | XS3F-M8PUR4A10M | 125 Vdc | Omron Automation and Safety | - | -50C to 80C | - | - | Bulk | XS3FM8PUR4A10M | Active | Active | 1.98 | Compliant | - | 125VDC | 125 V | 22 AWG | -50 to 80 °C | XS3F | - | - | EAR99 | INTERCONNECTION DEVICE | 80 °C | -50 °C | Receptacle | - | Cable Assemblies | - | - | - | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | 22(AWG) | - | - | - | 3 A | - | 10 m | 22 AWG | - | 125 V | - | Sensor Cables / Actuator Cables | CIRCULAR | Not Included | 3(A) | 4 | - | Sensor Cables / Actuator Cables | 10m | - | No | ||
![]() 43860-0010 Omron | In Stock | - | - | 10 Weeks | - | BOARD | - | GLASS FILLED POLYAMIDE | LOCKING | HOLE .125-.137 | - | 0.645 inch | - | - | GOLD | PHOSPHOR BRONZE | - | MOLEX LLC | - | GLASS FILLED POLYAMIDE | 43860-0010 | - | - | RIGHT ANGLE | - | 85 °C | -40 °C | - | - | Active | - | 1.61 | - | Yes | - | - | - | - | - | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | STACKED, SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.032 mm | compliant | - | NICKEL OVER COPPER | UL | COMMERCIAL | STAGGERED | 0.533 inch | FEMALE | 94V-0 | NO | 0.62 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | SOLDER | - | 1 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | BLACK | - | - | - | - | - | 0.11 inch | - | - | 50u inch | - | ||
![]() XS3F-M8PVC3A10M Omron | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | XS3F | - | Omron Automation and Safety | - | - | - | 1 | OMRON CORP | - | - | XS3F-M8PVC3A10M | - | Omron Automation and Safety | - | - | - | - | Bulk | - | Active | Active | 5.57 | Details | Yes | - | 125 V | - | - | XS3F | - | - | - | INTERCONNECTION DEVICE | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | compliant | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | 90° M8 Receptacle | Free End | - | 3 | - | Sensor Cables / Actuator Cables | 10m | - | - | ||
![]() XS3F-M8PVC4A10M Omron | In Stock | - | - | 14 Weeks | Gold Over Nickel | - | - | - | - | - | XS3F | - | Omron Automation and Safety | PVC | - | Copper Alloy | 1 | OMRON CORP | - | - | XS3F-M8PVC4A10M | - | Omron Automation and Safety | - | -25C to 70C | - | - | Bulk | - | Active | Active | 1.99 | - | - | 125VDC | 125 V | - | - | XS3F | - | - | - | INTERCONNECTION DEVICE | - | - | SKT | - | Cable Assemblies | - | - | - | - | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | 22(AWG) | - | - | - | - | - | 10(m) | - | - | - | - | Sensor Cables / Actuator Cables | CIRCULAR | Not Included | 3(A) | 4 | - | Sensor Cables / Actuator Cables | 10m | - | - |