- Board-Side Pitch
- Cable Pitch
- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Resistance
- Factory Lead Time
- Features
- Max Current Rating
- Max Operating Temperature
- Max Voltage Rating (AC)
Attribute column
Manufacturer
Omron Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Lead Length | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Gauge | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XG2A-3401 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 34 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 34 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | Lead Free | ||
![]() XG2A-2002 Omron Electronics Inc-EMC Div | 84 |
| Datasheet | 7 Weeks | - | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 20 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 20 | Right Angle | All | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | Lead Free | ||
![]() XG2A-1401 Omron Electronics Inc-EMC Div | 100 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 14 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 14 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-2001 Omron Electronics Inc-EMC Div | 107 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 20 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 20 | Right Angle | All | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | Lead Free | ||
![]() XG2A-1402 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 14 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 14 | Right Angle | All | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | Lead Free | ||
![]() XG2A-6001 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 9 Weeks | Tin | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 60 | 85°C | -55°C | Black | 2 | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | All | - | - | - | - | Tin | - | - | - | 60 | - | - | - | - | - | 15mOhm | 28 AWG | - | 0.100 (2.54mm) | 250V | 1A | - | 28 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-2602 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 26 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 26 | Right Angle | All | - | - | ONE | UL | Tin | COMMERCIAL | 1.504 inch | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-4001 Omron Electronics Inc-EMC Div | 65 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 40 | 85°C | -55°C | Black | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 40 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | Lead Free | ||
![]() XG2A-1601 Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 16 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 16 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | 1.004 inch | 2 | - | RECTANGULAR | Male | 94V-0 | 3.2mm | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | UL94 V-0 | - | ||
![]() XG2A-5001 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 50 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 50 | Right Angle | All | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 250V | 1A | - | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | Lead Free | ||
![]() XG2A-3001 Omron Electronics Inc-EMC Div | 71 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 30 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 30 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | 1.705 inch | 2 | - | RECTANGULAR | Female | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | UL94 V-0 | - | ||
![]() XG2A-6402 Omron Electronics Inc-EMC Div | 83 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 64 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 64 | Right Angle | All | unknown | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-1001 Omron Electronics Inc-EMC Div | 68 |
| Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 10 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 10 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | 0.705 inch | 2 | - | RECTANGULAR | Female | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | UL94 V-0 | - | ||
![]() XG2A-6401 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 64 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 64 | Right Angle | All | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-4002 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 40 | 85°C | -55°C | Black | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 40 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-6002 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 11 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 60 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 60 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-5002 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 50 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 50 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | - | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | - | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-3402 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 34 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 34 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | 1.904 inch | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-1602 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 16 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 16 | Right Angle | All | - | 1A | ONE | UL | Tin | COMMERCIAL | 1.004 inch | 2 | - | RECTANGULAR | Male | 94V-0 | 3.2mm | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - | ||
![]() XG2A-3002 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 30 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 30 | Right Angle | All | - | - | ONE | UL | Tin | COMMERCIAL | 1.705 inch | 2 | - | RECTANGULAR | FEMALE | 94V-0 | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | - |