- Board-Side Pitch
- Cable Pitch
- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Resistance
- Factory Lead Time
- Features
- Max Current Rating
- Max Operating Temperature
- Max Voltage Rating (AC)
Attribute column
Manufacturer
Omron Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Gauge | Contact Pattern | Cable Termination | Insulation | Cable Pitch | Board-Side Pitch | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XG2A-1002 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | Cable, Through Hole | Through Hole | - | - | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 10 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 10 | Right Angle | All | - | ONE | UL | Tin | COMMERCIAL | 0.705 inch | 2 | RECTANGULAR | FEMALE | 94V-0 | 1A | 15mOhm | 28 AWG | - | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | - | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | - | ||
![]() XG2A-2601 Omron Electronics Inc-EMC Div | 85 |
| Datasheet | 8 Weeks | Cable, Through Hole | Through Hole | PBT | 250V | Bulk | 2001 | XG2 | e3 | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 26 | 85°C | -55°C | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 26 | Right Angle | All | 1A | ONE | UL | Tin | COMMERCIAL | 1.504 inch | 2 | RECTANGULAR | FEMALE | 94V-0 | 1A | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | 250V | 1A | 500VAC V | 28 AWG | RECTANGULAR | IDC | Insulated | 0.050 1.27mm | 0.100 2.54mm | Feed Through | RoHS Compliant | Lead Free |